EN
  • EN
  • DE

ADN2811ACP-CML

Part No ADN2811ACP-CML
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC RECOVER CLOCK/DATA 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose SONET/SDH, STM
Input CML
Output CML
Frequency - Max 2.66GHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADN2811
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B3
HTSUS 8542.39.0001
Win Source Part Number 558369-ADN2811ACP-CML
Ultra Librarian 3D Model Ultra Librarian ADN2811ACP-CML CAD Model

Description

ADN2811ACP-CML - Clock and Data Recovery IC

The ADN2811ACP-CML from Analog Devices Inc. is a state-of-the-art Clock and Data Recovery (CDR) integrated circuit designed for high-speed data communication and networking applications. It is an essential component for managing data integrity and synchronization in systems transmitting data across noisy environments.

ADN2811ACP-CML Product Image

This powerful IC offers a continuous tuning range from 10.7 Gbps to 12.5 Gbps, making it an ideal solution for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed communication standards. Its flexibility and performance are tailored to meet the stringent requirements of today's fast-paced data networks.

Key Features:

  • Continuous data rate range from 10.7 Gbps to 12.5 Gbps
  • Supports various protocols including 10G Ethernet and 10G Fibre Channel
  • Integrated Voltage Controlled Oscillator (VCO)
  • Loss of Signal (LOS) detection feature
  • Low power consumption for energy-efficient operation
  • Available in a compact 64-lead LFCSP package
  • Industrial temperature range: -40°C to +85°C

The ADN2811ACP-CML is designed with robust jitter performance, ensuring reliable data recovery even in the presence of high levels of noise and signal distortion. The integrated phase-locked loop (PLL) provides precise frequency synthesis for clock generation, which is critical for maintaining data integrity and timing accuracy.

With its advanced features and performance capabilities, the ADN2811ACP-CML is a perfect choice for designers looking to enhance their high-speed communication systems. Whether it's for telecom infrastructure, data centers, or enterprise networking equipment, this CDR IC from Analog Devices Inc. delivers the reliability and performance required for modern digital communication.

For further information, datasheets, and support, visit the Analog Devices website or contact their support team for technical assistance.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess