EN
  • EN
  • DE

ADMV1012AEZ-R7

Part No ADMV1012AEZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 18/23GHZ GAAS D/C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series ADMV1012
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CLCC (5x5)
Base Product Number ADMV1012
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860211-ADMV1012AEZ-R7
Ultra Librarian 3D Model Ultra Librarian ADMV1012AEZ-R7 CAD Model

Description

The ADMV1012AEZ-R7 is a highly integrated microwave upconverter optimized for point-to-point radio and satellite communication systems. Manufactured by Analog Devices Inc., this device is part of their extensive range of RF and microwave solutions designed to meet the demands of high-performance wireless infrastructure.

Key Features

  • Frequency Range: The upconverter operates over a broad frequency range, making it versatile for various applications.
  • Conversion Gain: It offers a high conversion gain which enhances signal strength and improves the overall system performance.
  • LO Frequency: The device includes a local oscillator (LO) frequency that ensures efficient frequency conversion for uplink operations.
  • Integrated Mixer: The ADMV1012AEZ-R7 features an integrated mixer with an embedded LO amplifier, reducing the need for external components and simplifying the design process.
  • Output Power: It delivers robust output power, which is crucial for maintaining signal integrity over long distances.

Applications

The ADMV1012AEZ-R7 is ideal for use in a variety of applications, including:

  • Satellite communications systems
  • Point-to-point radios
  • Test and measurement equipment
  • Military and space applications

Product Specifications

The device comes in a compact, RoHS-compliant, 24-lead LFCSP package that is suitable for surface-mount technology (SMT). Its design ensures that it can be easily integrated into a variety of circuit boards, making it a flexible solution for designers.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADMV1012AEZ-R7 is no exception. It is built to meet the stringent requirements of high-frequency communication systems, ensuring reliability and performance.

For more detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team. The ADMV1012AEZ-R7 is a testament to Analog Devices' leadership in the RF and microwave space, offering advanced features that facilitate the development of next-generation communication systems.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7758 $73.7758
2+ $60.5340 $121.0680
3+ $58.6424 $175.9272
5+ $56.7506 $283.7530
6+ $54.8590 $329.1540
8+ $49.1838 $393.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess