EN
  • EN
  • DE

ADM8699ARNZ-REEL

Part No ADM8699ARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143850-ADM8699ARNZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM8699ARNZ-REEL CAD Model

Description

ADM8699ARNZ-REEL by Analog Devices Inc.

The ADM8699ARNZ-REEL from Analog Devices Inc. is a high-performance, microprocessor supervisory circuit that provides a multitude of features to maintain system integrity during power-up, operation, and power-down. This component is an essential part of any system that requires reliable operation over a wide range of supply voltages and conditions.

Designed with precision, the ADM8699ARNZ-REEL offers a variety of functions, including power-on reset control, watchdog timer, and manual reset capability. These features ensure that microprocessor systems boot up in a known state and operate reliably, even in the event of a system error or power disturbance.

Key Features:

  • Power Supply Monitoring: This device continuously monitors the power supply voltage and keeps the microprocessor in reset until the power supply has stabilized. If the voltage drops below a certain threshold, the reset is activated, protecting the system from erratic behavior.
  • Watchdog Timer: The built-in watchdog timer ensures that if the microprocessor becomes unresponsive due to a software lock-up or other fault, the system can be reset automatically. This feature is critical for systems that must operate without human intervention.
  • Manual Reset Input: An external reset input allows for a manual reset, providing an additional layer of control for system operators or during maintenance procedures.
  • Low Power Consumption: The ADM8699ARNZ-REEL is designed for power-sensitive applications, ensuring minimal power consumption and extending the life of battery-powered devices.
  • High Accuracy: With its precision voltage monitoring, the device ensures the system operates within the specified voltage range for optimal performance.

The ADM8699ARNZ-REEL comes in a compact package and is part of a reel, making it suitable for automated assembly processes. It is ideal for use in microprocessor-based systems, including computers, controllers, and intelligent instruments where reliable operation is paramount.

With its robust feature set and commitment to quality, the ADM8699ARNZ-REEL from Analog Devices Inc. is a smart choice for designers looking to enhance system stability and protect against power-related failures.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess