Product Overview: ADM8616YCYAKSZ-RL7 by Analog Devices Inc.
The ADM8616YCYAKSZ-RL7 is a high-performance microprocessor supervisory circuit produced by the renowned manufacturer Analog Devices Inc. This component is designed to monitor power supplies in microprocessor systems, providing a crucial safety net for maintaining system integrity during power-up, operation, and shutdown phases.
Key Features
- Voltage Monitoring: This device ensures that the system's voltages remain within predetermined thresholds, enhancing system reliability.
- Power-On Reset Generator: The automatic reset initialization during power-up sequences guarantees a clean start for microprocessors.
- Manual Reset Input: A dedicated input allows for a manual reset, enabling direct system resets by the user or external logic.
- Low Power Consumption: With its low power draw, the ADM8616YCYAKSZ-RL7 is ideal for power-sensitive applications.
- Compact Package: Available in a small outline package, it is suitable for space-constrained applications.
Applications
The ADM8616YCYAKSZ-RL7 is versatile and can be used in a wide range of applications, including:
- Portable Devices
- Embedded Systems
- Microprocessor/Microcontroller Systems
- Industrial Equipment
- Networking Hardware
Technical Specifications
The device comes with a set of specifications that make it suitable for a variety of applications:
- Package: The component is available in a compact SOT-23-5 package.
- Temperature Range: It operates efficiently over an industrial temperature range.
- Supply Voltage: Designed to cater to a wide range of supply voltages.
- Reset Timeout: The device features an adjustable reset timeout period.
Ordering Information
The ADM8616YCYAKSZ-RL7 is available for order with the designated part number, which includes the specific package and reel size for bulk orders. For more detailed information, including pricing and availability, customers should consult the manufacturer's datasheet or contact Analog Devices Inc. directly.