EN
  • EN
  • DE

ADM812RARTZ-REEL7

Part No ADM812RARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuit in 4-Lead SOT-143 with DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 1141009-ADM812RARTZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADM812
Introduction Date July 02, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM812RARTZ-REEL7 CAD Model

Description

ADM812RARTZ-REEL7 - Voltage Supervisor IC by Analog Devices Inc.

The ADM812RARTZ-REEL7 is a high-precision voltage supervisor integrated circuit (IC) designed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is engineered to monitor voltage levels in a wide range of electronic applications, ensuring that systems operate within their specified voltage thresholds for optimal performance and reliability.

With its precise monitoring capabilities, the ADM812RARTZ-REEL7 is an ideal solution for managing power supplies in microprocessor systems, digital systems, or other voltage-sensitive equipment. It helps to prevent data corruption, erratic behavior, or damage that can occur due to unexpected voltage fluctuations or power-down events.

Key Features:

  • Power Supply Monitoring: The IC actively monitors the VCC supply voltage and provides a reset signal to the host system whenever the monitored voltage falls below a preset threshold, ensuring stable operation and system integrity.
  • Reset Output: The reset output remains in the asserted condition until the VCC voltage exceeds the reset threshold voltage and maintains stability for a specified period, providing a reliable reset signal for the system.
  • Low Power Consumption: Designed for energy efficiency, the ADM812RARTZ-REEL7 consumes minimal power, making it suitable for battery-powered and portable devices.
  • High Accuracy: The voltage threshold accuracy of this IC is tightly controlled, enabling precise monitoring and protection for sensitive electronic components.
  • Compact Packaging: The device is offered in a small SOT-143 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • RoHS Compliant: The IC is compliant with RoHS standards, adhering to environmental regulations and reducing the use of hazardous substances in electronics.

As part of Analog Devices' extensive portfolio of power management solutions, the ADM812RARTZ-REEL7 is available in tape and reel packaging (REEL7), facilitating efficient handling and placement during the manufacturing process. This voltage supervisor is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision-engineered components that meet the rigorous demands of the modern electronics industry.

Whether you are designing complex computing systems, industrial controls, or portable consumer electronics, the ADM812RARTZ-REEL7 offers the performance and reliability needed to safeguard your application against power-related challenges.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess