EN
  • EN
  • DE

74HC6323AD,112

Part No 74HC6323AD,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC PROG RIPPLE COUNT W/OSC 8SOIC / Counter IC Binary Counter 1 Element 2 Bit Negative Edge 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series 74HC
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 2
Reset Asynchronous
Count Rate 100 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number 74HC6323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-3330,935013710112,568-2722-5-ND,NEXNEX74HC6323AD,112,2156-74HC6323AD,112-NEX,NEXNXP74HC6323AD,112,2156-74HC6323AD,112,568-2722-5,74HC6323AD112
Standard Package 100
Win Source Part Number 1040379-74HC6323AD,112
Ultra Librarian 3D Model Ultra Librarian 74HC6323AD,112 CAD Model

Description

The Nexperia USA Inc. 74HC6323AD,112 is a Binary Counter that features a negative edge trigger type and is designed for use in various applications, including industrial and automotive.

  • Type: Binary Counter
  • Trigger Type: Negative Edge
  • Applications: Industrial and Automotive
  • Voltage Rating: 2 V to 6 V
  • Count Rate: 100 MHz
  • Mounting: Surface Mountable
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Temperature Range: -40°C to 125°C
  • Applications: Frequency division, time delay generation, and frequency multiplication

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess