EN
  • EN
  • DE

ADM812MART-REEL

Part No ADM812MART-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVSR W/RESET 4.38V SOT143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1014816-ADM812MART-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM812MART-REEL CAD Model

Description

ADM812MART-REEL Microprocessor Supervisory Circuit from Analog Devices Inc.

The ADM812MART-REEL is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is engineered to monitor power supply voltages and ensure that microprocessors and other sensitive digital systems operate within safe parameters. The ADM812MART-REEL is part of the ADM812 series, which is well-regarded for its reliability and performance in critical applications.

Key Features:

  • Voltage Monitoring: The ADM812MART-REEL actively monitors the system voltage and provides a reset signal to the host processor whenever the monitored voltage falls below a preset threshold. This feature is crucial for preventing system failures and ensuring data integrity during power fluctuations.
  • Reset Timeout: It comes with a built-in reset timeout period which ensures that the system has sufficient time to stabilize before resuming operation. This timeout delay is typically set to 140ms, which helps in avoiding system instability during transient conditions.
  • Low Power Consumption: The device is designed for low power consumption, which makes it an ideal choice for battery-operated and portable applications where power efficiency is a critical concern.
  • Temperature Range: The ADM812MART-REEL operates over a wide temperature range, making it suitable for use in diverse environments and applications.
  • Compact Packaging: Supplied in a compact SOT-23 package, the device occupies minimal board space, which is essential for modern electronic designs where space is at a premium.

Applications:

  • Microprocessor systems
  • Portable devices
  • Industrial control systems
  • Embedded systems
  • Automotive electronics

The ADM812MART-REEL supervisory circuit is delivered in a tape and reel format, which facilitates efficient handling and placement during the manufacturing process. Analog Devices Inc. ensures that this product meets the highest quality standards, providing designers and engineers with a reliable component for safeguarding their digital systems.

Whether you are designing a new system or upgrading an existing one, the ADM812MART-REEL from Analog Devices Inc. offers the performance and reliability needed to maintain system integrity and prevent data corruption due to power supply anomalies.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess