Product Overview
The ADM811RARTZ-REEL7 is a high-performance microprocessor supervisory circuit from Analog Devices Inc., designed to monitor power supplies in digital systems. It provides a precise, cost-effective system reset solution for microcontrollers when the power supply falls below a safe threshold.
Key Features
- Reset Output: The device offers an active low reset output, which ensures that the connected microprocessor is held in the reset state until the system voltage has stabilized at the correct operating level.
- Voltage Monitor: It features a 4.63V threshold voltage monitor tailored to monitor 5V power supplies.
- Manual Reset Input: A manual reset input is provided, allowing a push-button or an external logic signal to initiate a system reset.
- Low Power Consumption: The ADM811RARTZ-REEL7 is designed for low power consumption, making it ideal for power-sensitive applications.
- High Accuracy: It offers high accuracy monitoring of the power supply, ensuring reliable operation of the system.
- Compact Package: The device comes in a compact SOT-143 package, making it suitable for space-constrained applications.
Applications
The ADM811RARTZ-REEL7 is versatile and can be used in a wide range of applications, including:
- Computers and servers
- Embedded systems
- Portable/battery-powered equipment
- Intelligent instruments
- Industrial controls
Quality and Reliability
As a product of Analog Devices Inc., the ADM811RARTZ-REEL7 is manufactured to the highest quality standards, with robust reliability for industrial and commercial applications. It is available in a tape and reel format, ensuring compatibility with automated manufacturing processes.
Ordering Information
The ADM811RARTZ-REEL7 is available for order in reel packaging, facilitating efficient handling and assembly during production. For detailed product specifications and ordering information, please refer to the official Analog Devices Inc. datasheets or contact their sales and support team.