EN
  • EN
  • DE

ADM811LARTZ

Part No ADM811LARTZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816735-ADM811LARTZ
Ultra Librarian 3D Model Ultra Librarian ADM811LARTZ CAD Model

Description

Product Overview: ADM811LARTZ

The ADM811LARTZ is a robust supervisory circuit developed by Analog Devices Inc., an industry leader in high-performance semiconductors. This component is designed to monitor power supply voltages, ensuring that digital systems maintain their integrity by providing a reset signal whenever necessary. It is an essential device for managing microprocessor (µP) systems, which require a reset signal on power-up, power-down, and during a brownout condition.

Key Features

  • Reset Output: The ADM811LARTZ provides an active low reset signal, ensuring compatibility with a wide range of microprocessors and digital systems.
  • Voltage Monitoring: It accurately monitors 2.93V power supplies, which is critical for systems operating at 3.3V nominal voltages.
  • Reset Timeout: This device offers a minimum reset timeout of 140ms, ensuring sufficient time for the system to stabilize upon power-up or during voltage disturbances.
  • Low Power Consumption: With its low power design, the ADM811LARTZ helps to conserve energy, making it suitable for power-sensitive applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in a variety of challenging environmental conditions.

Applications

The ADM811LARTZ is versatile and can be used in various applications, including:

  • Computers and servers
  • Embedded systems
  • Data storage equipment
  • Telecommunications infrastructure

Package and Quality

The component comes in a compact SOT-143 package, which is suitable for space-constrained applications. As with all Analog Devices Inc. products, the ADM811LARTZ is manufactured to high-quality standards, ensuring reliability and performance consistency in the field.

Conclusion

With its precision voltage monitoring and reliable reset functionality, the ADM811LARTZ from Analog Devices Inc. is an excellent choice for system designers looking to enhance the reliability of their digital systems. Its low power consumption, wide operating temperature range, and compact packaging make it a highly adaptable solution for a broad spectrum of applications.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess