EN
  • EN
  • DE

ADM809SAKSZ-REEL7

Part No ADM809SAKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 2.93V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 077630-ADM809SAKSZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM809SAKSZ-REEL7 CAD Model

Description

ADM809SAKSZ-REEL7: A Robust Microprocessor Supervisory Circuit by Analog Devices Inc.

The ADM809SAKSZ-REEL7 is a specialized microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component plays a critical role in monitoring the power supply voltage in microprocessor systems, ensuring that the system operates reliably within its voltage parameters. It is an essential device for applications that require high system reliability and precision, such as in industrial controls, embedded systems, and portable devices.

Key Features

  • Voltage Monitoring Precision: The ADM809SAKSZ-REEL7 provides accurate monitoring of the power supply voltage, ensuring that the microprocessor and associated circuits are protected from undervoltage conditions.
  • Power-On Reset Generator: The device includes an automatic reset generator that asserts a reset to the microprocessor during power-up, power-down, and brownout conditions. This feature helps to prevent erroneous operation when the supply voltage is insufficient.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM809SAKSZ-REEL7 consumes minimal power, which is crucial for battery-operated devices.
  • Reset Timeout: It offers a fixed timeout period that ensures the system has sufficient time to stabilize before the microprocessor starts operating.
  • Compact Packaging: The device is available in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Reel Packaging: Supplied in a reel (REEL7), it is ideal for automated manufacturing processes, facilitating efficient and cost-effective production.

Applications

The versatility of the ADM809SAKSZ-REEL7 makes it a suitable choice for a wide range of applications. These include:

  • Microprocessor Systems
  • Computers and Servers
  • Embedded Systems
  • Data Storage Equipment
  • Portable Devices
  • Industrial Equipment

With its precision voltage monitoring and reset features, the ADM809SAKSZ-REEL7 from Analog Devices Inc. ensures that your systems operate reliably and effectively, even in the most demanding situations. By integrating this supervisory circuit into your design, you can enhance the overall stability and safety of your electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1226 $63.6780
70+ $1.7417 $121.9190
105+ $1.6872 $177.1560
145+ $1.6329 $236.7705
185+ $1.5783 $291.9855
245+ $1.4151 $346.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess