EN
  • EN
  • DE

ADM809MAKSZ-REEL7

Part No ADM809MAKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits in 3-Lead SC70 and SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 1140964-ADM809MAKSZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM809
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM809MAKSZ-REEL7 CAD Model

Description

ADM809MAKSZ-REEL7 - Microprocessor Supervisory Circuit

The ADM809MAKSZ-REEL7 from Analog Devices Inc. is a highly reliable microprocessor supervisory circuit that ensures optimal performance and system stability in a variety of applications. This compact and efficient component is designed to monitor the power supply voltage in microprocessor systems, providing a significant layer of protection against low voltage conditions which could lead to system errors and data loss.

This supervisory circuit is particularly useful in situations where the system must remain operational across a range of voltage levels, and an automatic reset is necessary in the event of power failure or brownouts. The ADM809MAKSZ-REEL7 generates a reset signal whenever the monitored power supply voltage drops below a preset threshold, effectively resetting the microprocessor without the need for manual intervention.

Key Features:

  • Precision Voltage Monitoring: This device offers accurate monitoring of the power supply with a factory-trimmed threshold voltage, ensuring that the system is protected against undervoltage conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM809MAKSZ-REEL7 consumes minimal power, making it ideal for portable and battery-operated applications.
  • Reset Output: The active-low reset output remains asserted for a period after the supply voltage exceeds the reset threshold level, ensuring the microprocessor has adequate time to stabilize.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for integration into space-constrained designs without compromising performance.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications where environmental conditions may vary.
  • Tape and Reel Packaging: Supplied in tape and reel form as denoted by the 'REEL7' suffix, facilitating efficient assembly processes for mass production.

The ADM809MAKSZ-REEL7 is an essential component for system designers who require a reliable and efficient solution to safeguard microprocessor-based systems from the perils of power instability. With its precise voltage monitoring and low power consumption, it is a top choice for enhancing the reliability of your electronic systems.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the ADM809MAKSZ-REEL7 from Analog Devices Inc. offers the performance and peace of mind needed to ensure your application runs smoothly.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess