EN
  • EN
  • DE

ADM802MARNZ

Part No ADM802MARNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADM802MARNZ-AD,ANAANAADM802MARNZ
Standard Package 98
Win Source Part Number 1015525-ADM802MARNZ
Ultra Librarian 3D Model Ultra Librarian ADM802MARNZ CAD Model

Description

The ADM802MARNZ is a sophisticated integrated circuit from Analog Devices Inc., a leader in high-performance semiconductors. This particular product is designed to cater to a wide array of applications that demand precise monitoring and control of power supply and system status. It is especially suitable for complex electronic systems where reliability and efficiency are of paramount importance.

Key Features

  • Voltage Monitoring: The ADM802MARNZ offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds and protecting against potential damage caused by voltage fluctuations.
  • Power Supply Supervision: This device provides vigilant supervision of the power supply, maintaining system integrity and preventing malfunctions due to power instability.
  • Reset Output: It features a reset output that is triggered when the monitored voltage falls below a predefined threshold, ensuring that the system can recover from power disturbances seamlessly.
  • Low Power Consumption: Designed for energy-efficient operation, the ADM802MARNZ consumes minimal power, making it an ideal choice for battery-operated devices or energy-sensitive applications.
  • High Accuracy: With its high accuracy and precision, this product guarantees reliable performance, which is crucial for maintaining system stability and functionality.

Applications

The ADM802MARNZ is versatile and can be integrated into a variety of systems, including:

  • Microprocessor systems
  • Industrial control systems
  • Portable/battery-powered equipment
  • Data storage systems
  • Telecommunication infrastructure

Technical Specifications

With a robust design that complies with the stringent standards set by Analog Devices Inc., the ADM802MARNZ boasts technical specifications that ensure top-notch performance:

  • Package: SOIC-8
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: Typically 4.40V

For engineers and designers looking for a reliable power monitoring solution, the ADM802MARNZ stands out as a premium choice. Its integration into your system promises enhanced stability, protection, and efficiency, hallmarks of Analog Devices Inc.'s commitment to quality and innovation.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess