EN
  • EN
  • DE

ADM802LAN

Part No ADM802LAN
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65V WD 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ADM802
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558266-ADM802LAN
Ultra Librarian 3D Model Ultra Librarian ADM802LAN CAD Model

Description

The ADM802LAN is a cutting-edge product from Analog Devices Inc., designed to cater to the needs of modern networking and communication applications. This innovative component is known for its reliability and high performance in managing network connectivity and data transmission.

Key Features

  • Integrated LAN Functionality: The ADM802LAN is equipped with built-in LAN support, making it an ideal solution for embedded systems that require network connectivity.
  • High-Speed Data Transfer: With its ability to handle high-speed data transfer, this product ensures that communication between devices is both efficient and effective.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM802LAN is suitable for applications where power conservation is critical.
  • Compact Design: The small footprint of the ADM802LAN allows for its integration into systems where space is at a premium without compromising on functionality.

Applications

The ADM802LAN is versatile and can be used in a variety of applications, including but not limited to:

  • Embedded Systems
  • Industrial Automation
  • Networking Equipment
  • Telecommunication Infrastructure

Technical Specifications

The ADM802LAN boasts an impressive set of technical specifications that make it a top choice for professionals in the field:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Networking and Communication Equipment
  • RoHS: Compliant
  • Operating Temperature Range: Specified by Manufacturer
  • Package / Case: Specified by Manufacturer
  • Data Rate: Specified by Manufacturer

Quality and Support

Analog Devices Inc. is renowned for its commitment to quality and customer support. The ADM802LAN is backed by comprehensive technical support and documentation, ensuring that customers can integrate this product into their systems with confidence and ease.

For more detailed information, including pricing and availability, please contact Analog Devices Inc. or an authorized distributor. The ADM802LAN is more than just a product; it's a solution that drives innovation and efficiency in the ever-evolving world of technology.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess