EN
  • EN
  • DE

ADM7172ACPZ-3.3-R7

Part No ADM7172ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Input voltage range | IC REG LINEAR 3.3V 2A 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 3.3V
Output Current 2A
Current - Quiescent (Iq) 2mA
Maximum Supply Current 8.7mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADM7172
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140952-ADM7172ACPZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM7172ACPZ-3.3-R7 CAD Model

Description

The ADM7172ACPZ-3.3-R7 is a high-performance, CMOS linear voltage regulator offering a fixed output voltage of 3.3V, tailored by Analog Devices Inc. to deliver superior regulation and performance for diverse applications. This robust component is housed in a compact LFCSP (Lead Frame Chip Scale Package) and is part of the ADM7172 series known for its exceptional noise performance and power supply rejection ratio (PSRR).

Key Features

  • Output Voltage: Precisely regulated 3.3V output, making it suitable for sensitive analog and digital circuits that demand a stable power supply.
  • Output Current: Capable of delivering up to 500mA of output current, which is ample for powering a wide array of ICs and embedded systems.
  • High PSRR: Superior power supply rejection ratio (PSRR) of 70dB at 10kHz, ensuring minimal disturbance from power supply fluctuations.
  • Low Dropout: The low dropout voltage design allows for efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable devices.
  • Low Noise: With an ultra-low output noise of only 4.5μVrms over a 10Hz to 100kHz range, the ADM7172 is ideal for RF and precision analog applications where noise can be a critical factor.
  • Thermal Protection: Integrated thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Current Limiting: Built-in current limit feature prevents damage to the regulator during fault conditions such as output short circuits.
  • Package: The LFCSP package ensures a minimal footprint on the PCB, which is crucial for space-constrained designs.

Applications

The ADM7172ACPZ-3.3-R7 is versatile and can be employed in various high-performance applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical and healthcare equipment
  • Communications infrastructure
  • Automotive electronics
  • Industrial control systems

With its combination of features, the ADM7172ACPZ-3.3-R7 from Analog Devices Inc. stands out as an excellent choice for designers seeking a reliable and efficient voltage regulator for their next project.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6828 $51.5592
29+ $3.4497 $100.0413
46+ $3.3331 $153.3226
65+ $3.1000 $201.5000
84+ $2.9835 $250.6140
105+ $2.8670 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess