EN
  • EN
  • DE

ADM7170ACPZ-5.0-R7

Part No ADM7170ACPZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable and fixed output voltage options | IC REG LINEAR 5V 500MA 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 5V
Output Current 500mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 5.1mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADM7170
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140950-ADM7170ACPZ-5.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM7170ACPZ-5.0-R7 CAD Model

Description

ADM7170ACPZ-5.0-R7 - High-Performance LDO Voltage Regulator

The ADM7170ACPZ-5.0-R7 is a state-of-the-art low dropout (LDO) voltage regulator from the renowned manufacturer Analog Devices Inc. This high-precision device is designed to deliver a fixed output voltage of 5.0V with exceptional accuracy and stability, making it an ideal choice for sensitive analog circuits, RF applications, and portable devices that demand a clean and stable power supply.

Encased in a compact, lead-frame chip scale package (LFCSP), specifically the 8-lead CPZ variant, the ADM7170ACPZ-5.0-R7 is not only space-efficient but also boasts excellent thermal performance. Its small footprint is particularly beneficial for space-constrained applications, allowing designers to maintain a slim profile in their electronic designs without compromising on power delivery or thermal management.

One of the key features of this LDO regulator is its low dropout voltage, which enables it to continue regulating the output voltage even when the input-to-output differential is minimal. This characteristic is crucial for battery-powered applications where maximizing the usage of the available input voltage range is essential to prolong battery life.

The ADM7170ACPZ-5.0-R7 is capable of supplying up to 500mA of output current, which is sufficient for a wide range of applications, from powering microcontrollers and FPGAs to providing a clean power source for precision analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). Its high power supply rejection ratio (PSRR) and low noise performance ensure that the output remains free from disturbances present on the input power source.

Additional features of this robust LDO include over-current protection and thermal shutdown, which safeguard the device and the downstream components from damage due to abnormal operating conditions. Moreover, the ADM7170ACPZ-5.0-R7 has a wide input voltage range, supporting applications with varying input voltages while still providing a stable 5.0V output.

In summary, the ADM7170ACPZ-5.0-R7 from Analog Devices Inc. is a superior choice for engineers seeking a high-quality, reliable power management solution. Its combination of low dropout performance, high accuracy, and compact packaging makes it an indispensable component in the design of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6532 $51.9192
15+ $7.1000 $106.5000
22+ $6.8782 $151.3204
31+ $6.6563 $206.3453
39+ $6.4344 $250.9416
53+ $5.7688 $305.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess