EN
  • EN
  • DE

ADM7150ACPZ-5.0-R7

Part No ADM7150ACPZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 5V
Voltage Dropout (Maximum) 1V @ 800mA
Output Current 800mA
Operating Supply Current 7mA ~ 12mA
PSRR 95dB ~ 62dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 709370-ADM7150ACPZ-5.0-R7
Popularity Medium
Supply and Demand Status Balance
Family Name ADM7150
Introduction Date September 12, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM7150ACPZ-5.0-R7 CAD Model

Description

ADM7150ACPZ-5.0-R7 Voltage Regulator by Analog Devices Inc.

The ADM7150ACPZ-5.0-R7 is a high-performance, low-dropout (LDO) linear voltage regulator from the renowned manufacturer Analog Devices Inc. This regulator is designed to provide a stable and precise 5.0V output voltage, making it an ideal choice for sensitive analog circuits that require a low noise power supply. With its advanced design and robust packaging, the ADM7150ACPZ-5.0-R7 ensures optimal performance in a wide range of applications, including precision instrumentation, high-end audio, and medical devices.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output with high accuracy.
  • High Output Current: Capable of delivering up to 800mA of output current to support a variety of loads.
  • Ultra-Low Noise: Offers an exceptionally low noise performance, which is crucial for sensitive electronic applications.
  • Low Dropout Voltage: Features a low dropout voltage, enhancing efficiency and allowing operation with minimal input-to-output voltage differential.
  • Stable with Low ESR Capacitors: Compatible with ceramic capacitors, which have low equivalent series resistance (ESR), providing excellent transient response and stability.
  • Thermal Protection: Includes over-temperature protection to safeguard the device under extreme operating conditions.
  • Package: Housed in a compact, 8-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

  • Precision analog-to-digital and digital-to-analog converters
  • High-end audio equipment
  • Medical and healthcare systems
  • Radios and RF supply lines
  • Telecommunications infrastructure

The ADM7150ACPZ-5.0-R7 is an exemplary solution from Analog Devices Inc. for applications demanding high precision and low noise power supplies. Its advanced features and robust design ensure that it can meet the stringent requirements of a wide range of high-performance electronic systems. With its easy-to-use LFCSP package, this LDO voltage regulator integrates smoothly into various circuit designs, providing a reliable and efficient power management solution.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0007 $55.0035
12+ $9.0262 $108.3144
18+ $8.7442 $157.3956
24+ $8.4621 $203.0904
31+ $8.1800 $253.5800
41+ $7.3338 $300.6858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess