EN
  • EN
  • DE

ADM709RARZ

Part No ADM709RARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Power Supply Monitor with Resst
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1140945-ADM709RARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM709
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM709RARZ CAD Model

Description

Analog Devices Inc. ADM709RARZ Voltage Monitor IC

The ADM709RARZ is a high-precision voltage monitor and supervisory IC designed by Analog Devices Inc., a leading name in the semiconductor industry. This integrated circuit is engineered to safeguard your electronic systems by monitoring the power supply voltage and ensuring it remains within acceptable operating limits. It is particularly suitable for microprocessor systems, where a stable and reliable power supply is crucial for proper functionality.

Key Features:

  • Supply Voltage Monitoring: The ADM709RARZ is capable of monitoring a +5V power supply, which is the standard for many digital systems, ensuring that the system is protected from undervoltage conditions.
  • Reset Output: In the event of a power supply fault, the IC provides a reset output that remains asserted for a minimum of 200ms after the supply voltage has returned to an acceptable level. This feature allows the system to recover from brown-out conditions safely.
  • Low Power Consumption: With a quiescent current of typically 15µA, the device is optimized for power-sensitive applications, ensuring minimal impact on the overall power budget of the system it monitors.
  • Watchdog Timer: The built-in watchdog timer serves as an independent system monitor, which can reset a microprocessor if it fails to strobe within a preset time frame, enhancing system reliability.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset to be triggered by an external event or user interaction, providing additional flexibility and control.
  • Compact Packaging: Offered in an 8-lead SOIC package, the ADM709RARZ is designed for space-constrained applications, allowing for efficient use of PCB real estate.

Applications:

The ADM709RARZ is ideal for use in a wide range of applications where voltage monitoring and system reliability are paramount. Its applications include:

  • Microprocessor Systems
  • Computers and Computer Peripherals
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Control Systems

With its robust feature set and proven reliability, the ADM709RARZ from Analog Devices Inc. is an invaluable component for designers looking to enhance system integrity and prevent costly downtime due to power supply anomalies.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7284 $50.9880
170+ $0.5977 $101.6090
260+ $0.5790 $150.5400
360+ $0.5604 $201.7440
465+ $0.5417 $251.8905
620+ $0.4856 $301.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess