EN
  • EN
  • DE

ADM709RAR-REEL

Part No ADM709RAR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1 Active Low/Push-Pull Automotive 8-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172986-ADM709RAR-REEL
Popularity Low
Supply and Demand Status Limited
Family Name ADM709
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM709RAR-REEL CAD Model

Description

ADM709RAR-REEL - Voltage Monitor from Analog Devices Inc.

The ADM709RAR-REEL is a high-performance voltage monitor designed by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to provide precise monitoring of power supplies, ensuring that electronic systems function within their intended voltage ranges for optimal performance and reliability.

Key Features

  • Power Supply Monitoring: The ADM709RAR-REEL is capable of monitoring a +5 V power supply, providing a reliable solution for detecting out-of-tolerance power supply conditions.
  • Reset Output: It offers a reset output that remains asserted for a minimum of 140 ms after VCC has risen above the reset threshold. This feature ensures that the system has adequate time to stabilize before the processor starts.
  • Versatile Voltage Thresholds: This device is available in several different versions, each with a specific voltage threshold suited to a variety of applications, allowing designers to select the most appropriate version for their needs.
  • Low Power Consumption: With a quiescent current of typically 15 µA, the ADM709RAR-REEL is highly energy-efficient, making it ideal for power-sensitive applications.
  • Compact Packaging: Supplied in a compact SOT-23 package, the ADM709RAR-REEL is suitable for space-constrained applications.

Applications

The ADM709RAR-REEL is versatile and can be employed in a wide range of applications, including:

  • Microprocessor systems
  • Computers
  • Controllers
  • Intelligent instruments
  • Portable/Battery-powered equipment

Product Specifications

The ADM709RAR-REEL operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments. It is available in a tape and reel format, which facilitates easy integration into automated manufacturing processes, making it a convenient choice for mass production.

With its robust feature set and the assurance of quality from Analog Devices Inc., the ADM709RAR-REEL is an excellent choice for designers looking to incorporate a reliable voltage monitoring solution into their electronic products.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6932 $59.2620
85+ $1.3895 $118.1075
130+ $1.3467 $175.0710
180+ $1.3028 $234.5040
230+ $1.2601 $289.8230
310+ $1.1296 $350.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess