The ADM699AN from Analog Devices Inc. is a highly reliable supervisory circuit designed to monitor power supply and microprocessor activity in digital systems. It ensures that the system operates correctly even in the event of power supply fluctuations, providing a critical layer of protection for sensitive electronic components.
Key Features
- Power Supply Monitoring: The ADM699AN offers precision monitoring of +5V power supplies, ensuring that the voltage levels remain within safe operating limits.
- Microprocessor Reset: This device generates a reset output during power-up, power-down, and brownout conditions, which resets the microprocessor without the need for manual intervention.
- Watchdog Timer: An onboard watchdog timer serves as a system failsafe, triggering a system reset if the microprocessor becomes unresponsive or deviates from expected operation.
- Manual Reset: A manual reset feature allows for an external trigger to initiate a system reset, providing additional control to the user or system administrator.
- Low Power Consumption: Designed for energy-efficient operation, the ADM699AN consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.
Applications
The ADM699AN is suitable for a wide range of applications in various industries, including:
- Computers and Computer Peripherals
- Embedded Systems
- Industrial Control Systems
- Telecommunication Equipment
- Portable/Battery-Powered Devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
4.65V to 5.5V |
| Reset Threshold Voltage |
Typically 4.65V |
| Reset Active Time |
Minimum 200ms |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
8-Pin PDIP |
The ADM699AN supervisory circuit by Analog Devices Inc. is an essential component for ensuring the reliability and stability of electronic systems. With its comprehensive feature set and robust design, it is a valuable addition to any application where power supply and system integrity are of paramount importance.