EN
  • EN
  • DE

ADM696ARZ

Part No ADM696ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 100MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 1.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 130004-ADM696ARZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADM696ARZ CAD Model

Description

ADM696ARZ - Power Supply Supervisor IC by Analog Devices Inc.

The ADM696ARZ is a robust power supply supervisor IC designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This integrated circuit is engineered to monitor power supply voltages and ensure the reliable operation of electronic systems by providing supervisory functions that are critical in maintaining system integrity during power-up, operation, and power-down sequences.

The ADM696ARZ is a versatile device that serves as a watchdog timer, microprocessor supervisory circuit, and voltage monitor all in one. It is an essential component for systems that require a high degree of reliability and resilience against power-related issues. This IC is commonly used in microprocessor systems, computers, controllers, and intelligent instruments where it helps to prevent code execution errors during power-up, power-down, or brown-out conditions.

Key features of the ADM696ARZ include:

  • Voltage Monitoring: The device monitors the power supply voltage levels and ensures that they remain within the acceptable range for safe operation.
  • Power-On Reset: It generates a reset signal upon power-up, which initializes the microprocessor or digital system, ensuring a clean start every time.
  • Watchdog Timer: The built-in watchdog timer keeps the system in check by resetting it in case of software anomalies or if the system becomes unresponsive.
  • Battery Backup Switching: In the event of a primary power failure, the ADM696ARZ can automatically switch to a backup battery, maintaining the system's operation without interruption.
  • Low Power Consumption: Designed for energy efficiency, this IC consumes minimal power, making it suitable for battery-powered applications.
  • Compact Package: The ADM696ARZ is available in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which saves valuable board space.

With its wide operating temperature range and the ability to handle voltage levels up to 5.5V, the ADM696ARZ is a reliable choice for a broad spectrum of applications. Its robust feature set ensures that your system maintains operational integrity and stability under a variety of conditions, making it a cornerstone of any power-sensitive design.

Whether you are designing a new system or upgrading an existing one, the ADM696ARZ from Analog Devices Inc. provides peace of mind by safeguarding against power supply anomalies and ensuring consistent performance and reliability.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8162 $53.4486
7+ $14.6184 $102.3288
11+ $14.1616 $155.7776
15+ $13.7047 $205.5705
19+ $13.2479 $251.7101
26+ $11.8775 $308.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess