EN
  • EN
  • DE

ADM694SQ

Part No ADM694SQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits | IC SUPERVISOR MPU 4.65V 8CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number ADM694
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140913-ADM694SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM694SQ CAD Model

Description

Product Overview: ADM694SQ from Analog Devices Inc.

The ADM694SQ is a high-performance supervisory circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to monitor power supplies in microprocessor systems, providing a crucial safeguard against power failures and ensuring system reliability. With its precision voltage monitoring capabilities, the ADM694SQ is an ideal solution for a wide range of applications, including computers, controllers, and intelligent instruments.

Key Features:

  • Power Supply Monitoring: The ADM694SQ keeps a vigilant watch on the power supply voltage levels, triggering a reset signal to the microprocessor in the event of an undervoltage condition, thereby preventing data corruption and system malfunctions.
  • Reset Timeout: It features an adjustable reset timeout period, which ensures that the system has sufficient time to return to a stable state before normal operation is resumed.
  • Manual Reset Capability: An external manual reset input allows for system resets to be initiated on-demand, offering additional control to the system operators.
  • Fail-Safe Watchdog Timer: The built-in watchdog timer serves as a fail-safe feature, forcing a system reset if the microprocessor fails to provide a periodic signal, indicating that the system is running as expected.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADM694SQ consumes minimal power, making it suitable for battery-powered applications.
  • Robust Construction: Housed in a rugged package, the ADM694SQ is built to withstand harsh industrial environments, ensuring consistent performance and longevity.

Applications:

The versatility of the ADM694SQ allows it to be integrated into a broad spectrum of products. It is particularly well-suited for systems that cannot afford to compromise on data integrity or uptime. These include critical data storage systems, industrial control systems, and portable devices where power management is a key concern.

Conclusion:

In summary, the ADM694SQ from Analog Devices Inc. is a comprehensive solution for system power supply supervision. Its array of features ensures that it can maintain system integrity across various scenarios, making it an indispensable component in any microprocessor-based system.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess