The ADM693AAN is a state-of-the-art microprocessor supervisory circuit designed to maintain system integrity during power failures or unexpected events. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this component ensures that microprocessor systems reboot cleanly after an interruption in power supply.
Key Features
- Power Supply Monitoring: The ADM693AAN constantly monitors the power supply voltage and keeps the microprocessor in reset until the power supply is stable.
- Power Fail Input: A dedicated input warns the microprocessor of an impending power failure, allowing for graceful system shutdowns.
- Minimum Component Count: Its integrated functionality reduces the need for additional components, streamlining design and reducing system cost.
- Reset Output: The device generates a reset pulse when the supply voltage drops below a preset threshold, ensuring the microprocessor restarts properly.
- Watchdog Timer: A built-in watchdog timer monitors the microprocessor activity and resets it if it becomes unresponsive.
- Battery Backup Switching: An automatic backup battery switch maintains critical memory when the main supply is interrupted.
Applications
The ADM693AAN is ideal for use in microprocessor-based systems that require robust power management and system integrity. It is commonly used in:
- Computers and Servers
- Embedded Systems
- Industrial Control Systems
- Communications Equipment
Technical Specifications
Parameter
Value
Supply Voltage Range
4.65V to 5.5V
Reset Threshold Voltage
Typically 4.65V (Adjustable)
Operating Temperature
-40°C to +85°C
Package Type
8-Pin DIP (N)
With the ADM693AAN, system designers can ensure that their microprocessor-based applications run reliably and are protected against power supply anomalies, making it an essential component for any high-availability or mission-critical electronic system.