EN
  • EN
  • DE

ADM692AAN

Part No ADM692AAN
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.4V WD 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ADM692
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558217-ADM692AAN
Ultra Librarian 3D Model Ultra Librarian ADM692AAN CAD Model

Description

The ADM692AAN is a state-of-the-art microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact and robust component ensures reliable operation of microprocessor (µP) systems, providing essential monitoring functions that enhance system stability and safety.

Key Features:

  • Power Supply Monitoring: The ADM692AAN continuously monitors the power supply voltage and ensures that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions.
  • Programmable Reset Timeout: It offers a programmable reset timeout period that can be set by an external capacitor, allowing designers to customize the reset activation period according to system requirements.
  • Backup Battery Switchover: In the event of a primary power failure, the device automatically switches to a backup battery without any interruption, ensuring continuous operation of critical system functions.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM692AAN operates with very low quiescent current, making it suitable for battery-operated applications.
  • Watchdog Timer: The built-in watchdog timer improves system reliability by resetting the microprocessor if it fails to strobe within a preset time frame, indicating a system malfunction or software error.

Applications:

  • Microprocessor systems
  • Computers and controllers
  • Intelligent instruments
  • Portable and battery-powered equipment

Technical Specifications:

  • Supply Voltage Range: Typically 4.65V to 5.5V
  • Reset Threshold Voltage: Factory-trimmed for high accuracy
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-Pin PDIP (Plastic Dual In-line Package)

The ADM692AAN is a vital component for ensuring the reliability and longevity of complex electronic systems. Its precision and versatility make it an excellent choice for a wide range of applications that require meticulous voltage monitoring and processor control.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess