ADM690AANZ Microprocessor Supervisory Circuit by Analog Devices Inc.
The ADM690AANZ is a robust microprocessor supervisory circuit from the reputable Analog Devices Inc., designed to monitor power supplies in microprocessor systems. This essential component provides a high degree of precision and reliability, ensuring that systems remain functional and protected under various conditions.
Key Features and Benefits:
- Power Supply Monitoring: The ADM690AANZ keeps a vigilant eye on the power supply voltage levels, ensuring that they remain within the acceptable range for safe microprocessor operation. This function is crucial for preventing data corruption and hardware damage due to unexpected power failures or brownouts.
- Power-On Reset Control: Upon power-up, the device generates a reset signal to the microprocessor, which lasts until the power supply has stabilized. This ensures that the microprocessor starts up in a known state, which is vital for the correct initialization of system functions.
- Watchdog Timer: The built-in watchdog timer serves as a fail-safe feature, requiring periodic servicing by the microprocessor within a preset time frame. If the microprocessor fails to reset the watchdog timer, the ADM690AANZ will issue a reset signal to prevent system hang-ups or erratic operation.
- Low Power Consumption: With its low power requirements, the ADM690AANZ is an energy-efficient choice for systems where power conservation is critical. This feature is especially beneficial for battery-operated devices.
- Manual Reset Input: The device offers a manual reset input that allows for an external trigger to reset the microprocessor. This functionality is useful for system maintenance or emergency interventions.
- Versatility: The ADM690AANZ is suitable for use in a variety of applications, including portable devices, embedded systems, and industrial controls, where reliable monitoring of the power supply and microprocessor is essential.
Technical Specifications:
- Power Supply Voltage Range: Typically 4.65V
- Reset Threshold Voltage: Precisely set for accuracy
- Reset Output Stage: Capable of sinking or sourcing current
- Package: 8-pin PDIP (Plastic Dual In-line Package)
- Operating Temperature Range: -40°C to +85°C
The ADM690AANZ by Analog Devices Inc. is an ideal choice for designers looking for a reliable supervisory circuit to ensure the integrity and stability of their microprocessor-based systems. With its comprehensive feature set and reliable performance, it stands as a critical component in safeguarding system operations against power-related anomalies.