EN
  • EN
  • DE

ADM6711LAKSZ-REEL7

Part No ADM6711LAKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.63V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 009036-ADM6711LAKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6711LAKSZ-REEL7 CAD Model

Description

ADM6711LAKSZ-REEL7 - Analog Devices Inc.

The ADM6711LAKSZ-REEL7 is a high-quality supervisory circuit produced by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage monitoring device is designed to ensure reliable operation and protection for microprocessors, microcontrollers, and other voltage-sensitive digital systems. It offers a robust solution for managing system power-up and power-down sequences, which is critical for maintaining the integrity of electronic systems.

Encased in a compact SOT-23 package, the ADM6711LAKSZ-REEL7 is particularly suitable for space-constrained applications. Its small footprint makes it an excellent choice for portable devices, where real estate on the printed circuit board (PCB) is at a premium. Despite its diminutive size, it packs a powerful punch in terms of performance, offering precise monitoring of power supply voltages.

The device is characterized by its fixed voltage threshold, which is factory-set to ensure accurate detection of under-voltage conditions. When the monitored voltage falls below this predefined threshold, the ADM6711LAKSZ-REEL7 asserts a reset signal, which remains active until the voltage recovers to an acceptable level, ensuring the system has stabilized before allowing the processor to resume operation. This automatic reset generation helps to prevent system crashes, data corruption, and other malfunctions that can occur due to unpredictable power supply issues.

Furthermore, the ADM6711LAKSZ-REEL7 features a low power consumption, making it an energy-efficient choice for battery-powered devices. The quiescent current is minimal, which helps to extend battery life and reduce overall power consumption. This attribute, coupled with its high accuracy, makes it an indispensable component for power management in critical applications such as medical devices, automotive electronics, and industrial control systems.

Offered in a convenient tape and reel packaging (REEL7), the ADM6711LAKSZ-REEL7 is optimized for automated manufacturing processes, allowing for efficient assembly and production workflows. Analog Devices Inc. ensures that this product meets the highest quality and reliability standards, providing engineers with confidence when integrating it into their designs.

With its combination of precision, low power, and compact packaging, the ADM6711LAKSZ-REEL7 is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8374 $55.1220
70+ $1.5076 $105.5320
105+ $1.4605 $153.3525
145+ $1.4134 $204.9430
185+ $1.3663 $252.7655
245+ $1.2249 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess