EN
  • EN
  • DE

ADM6710KARJZ-REEL7

Part No ADM6710KARJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor Adj/2.93V/1.58V/Adj 4 Active Low/Open Drain 6-Pin SOT-23 T/R / IC SUPERVISOR MPU SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.58V, 2.93V, Adj, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 124398-ADM6710KARJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM6710
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM6710KARJZ-REEL7 CAD Model

Description

ADM6710KARJZ-REEL7 - Analog Devices Inc.

The ADM6710KARJZ-REEL7 is a precision voltage monitoring device from Analog Devices Inc., designed to safeguard your electronic systems by monitoring the power supply voltage and ensuring it remains within operational limits. This high-accuracy supervisory circuit is a crucial component for applications that require reliable and continuous monitoring to prevent data corruption, system failures, and hardware damage due to power supply issues.

Key Features

  • Voltage Monitoring Accuracy: The ADM6710 offers a high degree of accuracy in voltage monitoring, which is essential for sensitive electronic applications where even small deviations can lead to significant issues.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for battery-powered and portable devices, ensuring minimal impact on the overall power budget of the system.
  • Adjustable Reset Threshold: The reset threshold is adjustable, providing flexibility to designers to set the monitoring voltage according to the specific needs of their application.
  • Manual Reset Input: A manual reset input allows for an external trigger to reset the system, offering additional control to the user or system designer.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by ensuring that the system is functioning as expected and can reset the system in case of a fault condition.

Applications

The ADM6710KARJZ-REEL7 is suitable for a wide range of applications, including:

  • Microprocessor/ Microcontroller Systems
  • Portable and Battery-Powered Equipment
  • Industrial and Automotive Systems
  • Data Storage and Communication Systems
  • Medical and Safety Critical Devices

This device is available in a compact SOT-23 package and is part of a tape and reel packaging (REEL7), which facilitates efficient handling and placement during the manufacturing process, making it an ideal choice for high-volume production. With its robust feature set and the trusted quality of Analog Devices Inc., the ADM6710KARJZ-REEL7 is a vital component for any system requiring precise voltage supervision.

For detailed specifications, application notes, and support resources, visit the official Analog Devices Inc. website or contact their customer support for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0819 $52.0475
59+ $1.7082 $100.7838
91+ $1.6548 $150.5868
125+ $1.6014 $200.1750
162+ $1.5481 $250.7922
217+ $1.3879 $301.1743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,853 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess