EN
  • EN
  • DE

ADM6326-30ARTZ-R7

Part No ADM6326-30ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Ultralow Power, 3-Lead, SOT-23 Microprocessor Reset Circuits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1140873-ADM6326-30ARTZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADM6326
Introduction Date June 03, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM6326-30ARTZ-R7 CAD Model

Description

ADM6326-30ARTZ-R7: A Superior Voltage Supervisor from Analog Devices Inc.

The ADM6326-30ARTZ-R7 is a cutting-edge voltage supervisor component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient device is engineered to maintain system integrity by monitoring power supplies in microprocessor and digital systems. It is a crucial component for applications requiring high reliability and precision voltage monitoring.

Key Features

  • Voltage Threshold: The device features a fixed threshold voltage of 3.0V, which is ideal for supervising 3.3V power supplies and ensuring they remain within acceptable operating limits.
  • Reset Output: It provides an active-low reset output, which ensures that the system can recover from brown-out conditions. The reset output remains asserted for a minimum of 140ms after the supply voltage exceeds the threshold, allowing the system to stabilize.
  • Low Power Consumption: With a low supply current of typically 3.5μA, the ADM6326-30ARTZ-R7 is an energy-efficient solution, making it suitable for battery-powered devices.
  • High Accuracy: The device boasts a high accuracy of ±1.5%, ensuring reliable monitoring and reset threshold levels, which is critical for sensitive electronic applications.
  • Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, allowing it to function effectively in various environmental conditions.
  • Small Footprint: Packaged in a compact SOT-23, this voltage supervisor is ideal for space-constrained applications.

Applications

The ADM6326-30ARTZ-R7 is versatile and can be used in a wide array of applications, including:

  • Microprocessor systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Embedded systems
  • Data storage systems
  • Automotive electronics

With its precision voltage monitoring and low power consumption, the ADM6326-30ARTZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance system reliability and performance. Its robust feature set ensures that it is a go-to solution for a multitude of critical applications where accurate voltage supervision is paramount.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8761 $65.6635
80+ $1.5394 $123.1520
120+ $1.4913 $178.9560
165+ $1.4432 $238.1280
210+ $1.3952 $292.9920
280+ $1.2508 $350.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess