EN
  • EN
  • DE

ADM6322C29ARJZ-RL7

Part No ADM6322C29ARJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description WATCHDOG SUPERVISOR MR. IC.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open Drain, Push-Pull Channel SOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADM6322C29ARJZ-RL7DKR, 505-ADM6322C29ARJZ-RL7CT, 505-ADM6322C29ARJZ-RL7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860157-ADM6322C29ARJZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM6322C29ARJZ-RL7 CAD Model

Description

ADM6322C29ARJZ-RL7 Microprocessor Supervisory Circuit by Analog Devices

The ADM6322C29ARJZ-RL7 is a cutting-edge microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is engineered to monitor the power supply voltage in microprocessor systems, providing a high level of protection and reliability. It ensures that the system operates within the acceptable voltage thresholds, enhancing the overall system stability and preventing data corruption.

One of the key features of the ADM6322C29ARJZ-RL7 is its precision voltage monitoring capability. It can accurately detect under-voltage conditions, which is critical in preventing system malfunctions due to unexpected dips in power supply. When the monitored supply voltage falls below the factory-programmed threshold, the reset output is asserted, which remains in the reset state for a minimum of 140 ms after the supply voltage rises above the reset threshold. This reset delay ensures proper system reset and recovery without false triggering.

The device is available in a compact, highly reliable, 5-lead SOT-23 package, which makes it suitable for space-constrained applications. It operates over an extended temperature range, ensuring performance in diverse operating environments. The ADM6322C29ARJZ-RL7 also features low power consumption, making it an excellent choice for portable and battery-powered applications where power efficiency is paramount.

Integration of the ADM6322C29ARJZ-RL7 into a system design is straightforward, thanks to its user-friendly interface and minimal external components requirements. This makes it an ideal solution for a wide range of applications, including microprocessor and microcontroller-based systems, portable and battery-powered equipment, intelligent instruments, and industrial controllers.

With its robust design and precision monitoring capabilities, the ADM6322C29ARJZ-RL7 from Analog Devices Inc. represents a reliable solution for system designers looking to enhance the operational stability and safety of their electronic systems. By choosing this supervisory circuit, designers can ensure that their products are protected against the dangers of unpredictable power supply conditions.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess