EN
  • EN
  • DE

ADM6321AX29ARJZ-R7

Part No ADM6321AX29ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name ADM6321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860155-ADM6321AX29ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6321AX29ARJZ-R7 CAD Model

Description

Product Overview: ADM6321AX29ARJZ-R7 by Analog Devices Inc.

The ADM6321AX29ARJZ-R7 is a high-quality supervisory circuit from Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient component is designed to monitor power supplies in digital systems, ensuring that the system's microprocessor and other critical components are reset properly during power-up, power-down, and brown-out conditions.

The device features a 2.93V voltage threshold, making it suitable for applications that operate within this voltage range. The ADM6321AX29ARJZ-R7 comes in a small SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into a variety of electronic systems, from consumer electronics to industrial control units.

One of the key features of the ADM6321AX29ARJZ-R7 is its low power consumption. This makes it an excellent choice for battery-powered devices where power efficiency is critical. The device also boasts a manual reset input, which provides a means to trigger a system reset externally. This is a valuable feature for systems that require user intervention or for testing purposes.

The supervisory circuit ensures that the system's processor and other components are held in a reset state until the power supply has stabilized at the correct operating voltage. This prevents any erratic behavior or damage that could occur if the system attempted to start up with an unstable or incorrect voltage. Additionally, the ADM6321AX29ARJZ-R7 has an active-low reset output, which is the preferred configuration for interfacing with most microprocessors.

With its built-in watchdog timer, the ADM6321AX29ARJZ-R7 can also monitor the operation of the microprocessor. If the microprocessor fails to provide a periodic signal to the watchdog timer, the supervisory circuit will initiate a system reset. This self-monitoring capability enhances the reliability of the system by ensuring that it can recover from a software or hardware malfunction.

In summary, the ADM6321AX29ARJZ-R7 supervisory circuit from Analog Devices Inc. is a robust and reliable solution for power supply monitoring and system reset management. Its low power consumption, small package size, and comprehensive features make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess