EN
  • EN
  • DE

ADM6320CY29ARJ-RL7

Part No ADM6320CY29ARJ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR W/RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 767934-ADM6320CY29ARJ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM6320
Introduction Date June 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM6320CY29ARJ-RL7 CAD Model

Description

Analog Devices Inc. ADM6320CY29ARJ-RL7 Voltage Supervisor IC

The ADM6320CY29ARJ-RL7 is a high-precision voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient IC is engineered to monitor power supplies in digital systems, ensuring that the system voltage remains within operational limits. It is an essential component for enhancing system reliability and preventing damage due to abnormal power supply conditions.

Key Features and Benefits

  • Voltage Monitoring: The ADM6320CY29ARJ-RL7 is specifically designed to monitor a 2.9V voltage threshold, providing a precise supervisory mechanism for systems that operate around this voltage level.
  • Reset Output: This IC features an active-low reset output that remains asserted until the monitored voltage reaches the factory-set threshold, ensuring the system has stabilized before normal operation commences.
  • Low Power Consumption: With its low power consumption, the ADM6320CY29ARJ-RL7 is ideal for portable and battery-operated applications, where power efficiency is crucial.
  • Manual Reset Input: An additional feature of this voltage supervisor is the manual reset input, which allows the user to initiate a system reset manually, providing an extra layer of control.
  • Compact SOT-23 Package: The device is packaged in a small SOT-23 package, which is suitable for space-constrained applications without compromising performance.

Applications

The ADM6320CY29ARJ-RL7 is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Data storage systems
  • Industrial controllers
  • Automotive electronics

With its combination of features, the ADM6320CY29ARJ-RL7 from Analog Devices Inc. provides a reliable solution for system designers looking to incorporate voltage supervision in their designs. By integrating this IC, designers can ensure that their systems are protected from the adverse effects of undervoltage conditions, thus enhancing the overall stability and reliability of their products.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess