EN
  • EN
  • DE

ADM6316DZ31ARJZ-R7

Part No ADM6316DZ31ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Supervisor 1 Channel
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADM6316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6316DZ31ARJZ-R7DKR, ADM6316DZ31ARJZ-R7-ND, ADM6316DZ31ARJZR7, ADM6316DZ31ARJZ-R7TR, ADM6316DZ31ARJZ-R7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845792-ADM6316DZ31ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6316DZ31ARJZ-R7 CAD Model

Description

Product Overview: ADM6316DZ31ARJZ-R7 by Analog Devices Inc.

The ADM6316DZ31ARJZ-R7 is a high-quality, precision supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is tailored to monitor power supplies in microprocessor systems, providing a reliable safeguard against system failure due to unstable or failing power conditions.

With a nominal threshold voltage of 3.1V, the ADM6316DZ31ARJZ-R7 is particularly suitable for managing 3.3V power supplies, ensuring that the voltage level remains within acceptable parameters. The device features a reset output, which remains asserted until the supply voltage reaches a stable condition, providing an essential function to ensure proper system initialization on power-up or during a brownout condition.

The compact SOT-23 package of the ADM6316DZ31ARJZ-R7 makes it an ideal choice for space-constrained applications, without compromising on performance. Its small footprint allows for easy integration into a wide range of electronic systems, from industrial controls to portable consumer electronics.

Key features of the ADM6316DZ31ARJZ-R7 include:

  • High Accuracy: With tight voltage threshold accuracy, this supervisory circuit ensures precise monitoring of the power supply.
  • Low Power Consumption: The device is designed for efficiency, drawing minimal current and thereby conserving battery life in portable applications.
  • Manual Reset Input: This feature provides an additional layer of control, allowing the system to be reset manually if necessary.
  • Reset Timeout: The device includes a programmable timeout period, ensuring that the system has adequate time to stabilize before normal operation resumes.
  • Watchdog Timer: An integrated watchdog timer helps detect and recover from system malfunctions.

The ADM6316DZ31ARJZ-R7 is also characterized by its robustness, with built-in features such as over-temperature shutdown and electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh environments.

In summary, the ADM6316DZ31ARJZ-R7 supervisory circuit from Analog Devices Inc. is a high-precision, low-power component that provides vital monitoring and protection for electronic systems. Its combination of accuracy, efficiency, and compact size make it an excellent choice for designers seeking to enhance system stability and safety.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5853 $51.7060
48+ $2.1213 $101.8224
73+ $2.0550 $150.0150
101+ $1.9887 $200.8587
131+ $1.9224 $251.8344
175+ $1.7236 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess