EN
  • EN
  • DE

ADM6316BX30ARJZ-R7

Part No ADM6316BX30ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR WATCHDOG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 077596-ADM6316BX30ARJZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6316BX30ARJZ-R7 CAD Model

Description

ADM6316BX30ARJZ-R7: A High-Precision Supervisory Circuit

The ADM6316BX30ARJZ-R7 is a robust supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact component is engineered to monitor power supplies in microprocessor systems, providing a precise voltage threshold monitoring and power-on reset control. With its small footprint and high accuracy, the ADM6316 is an ideal choice for managing system integrity in a wide range of electronic applications.

Key Features

  • Reset Output: The device offers an active low reset signal, ensuring reliable initialization of the microprocessor during power-up, power-down, and brownout conditions.
  • Voltage Monitoring Precision: The ADM6316BX30ARJZ-R7 monitors the power supply voltage with a precision threshold of 3.0V, providing a stable and reliable system operation.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit consumes minimal power, making it suitable for battery-operated devices.
  • High Supply Voltage Range: The device supports a wide supply voltage range, accommodating various system requirements.
  • Compact Package: Packaged in a compact, 5-lead SOT-23, it is optimized for space-constrained applications.

Applications

The ADM6316BX30ARJZ-R7 is versatile and can be used across multiple industries and applications. Its primary use is to ensure the correct operation of microprocessors by resetting them until the system voltage has stabilized. Some common applications include:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Computers and embedded systems
  • Data storage equipment
  • Industrial controllers

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The ADM6316BX30ARJZ-R7 is built to meet high standards, ensuring long-term performance and stability in a variety of operating conditions. With its precision voltage monitoring and low power consumption, this supervisory circuit is a reliable solution for system designers looking to enhance the resilience and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4590 $51.8850
36+ $2.8381 $102.1716
55+ $2.7494 $151.2170
76+ $2.6608 $202.2208
98+ $2.5721 $252.0658
131+ $2.3060 $302.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess