EN
  • EN
  • DE

ADM6316AY29ARJZ-R7

Part No ADM6316AY29ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR WATCHDOG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1014670-ADM6316AY29ARJZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6316AY29ARJZ-R7 CAD Model

Description

ADM6316AY29ARJZ-R7 - Analog Devices Inc.

The ADM6316AY29ARJZ-R7 is a high-quality microprocessor supervisory circuit produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This component is expertly engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against low voltage and other fault conditions that could lead to system failure.

With a precise factory-set voltage threshold of 2.9V, the ADM6316AY29ARJZ-R7 ensures that the system it monitors operates within safe voltage levels. It is particularly suited for portable electronics, where maintaining the integrity of the power supply is essential for reliability and performance.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its functionality or reliability, making it a versatile choice for a wide range of applications, including but not limited to, computers, controllers, and intelligent instruments.

Key features of the ADM6316AY29ARJZ-R7 include:

  • Power Supply Monitoring: Precise monitoring of the power supply voltage with a 2.9V threshold.
  • Reset Output: The device generates a reset signal when the monitored voltage falls below the threshold, helping to protect the system by initiating a reset.
  • Low Power Consumption: With its low power consumption, the ADM6316AY29ARJZ-R7 is an energy-efficient solution that contributes to the overall power management of the system.
  • High Accuracy: Analog Devices Inc. is known for its high-quality components, and this supervisory circuit is no exception, offering high accuracy in voltage monitoring.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for use in various environments.

Overall, the ADM6316AY29ARJZ-R7 is a robust and reliable component that provides critical monitoring and protection for digital systems. Its integration into a system helps ensure stable operation and aids in the prevention of data loss and hardware damage due to unexpected power supply issues. Analog Devices Inc. has once again demonstrated its commitment to quality and reliability with this supervisory circuit, making it a trusted choice for engineers and designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3803 $52.3666
52+ $1.9531 $101.5612
80+ $1.8920 $151.3600
110+ $1.8310 $201.4100
142+ $1.7700 $251.3400
190+ $1.5869 $301.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess