EN
  • EN
  • DE

ADM6315-44D4ARTZR7

Part No ADM6315-44D4ARTZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Open-Drain Microprocessor Supervisory Circuit in 4-Lead SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 4.39V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 1140850-ADM6315-44D4ARTZR7
Manufacturer Homepage www.analog.com
Family Name ADM6315
Introduction Date December 15, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-44D4ARTZR7 CAD Model

Description

ADM6315-44D4ARTZR7: Voltage Supervisor IC by Analog Devices Inc.

The ADM6315-44D4ARTZR7 is a high-performance voltage supervisor integrated circuit (IC) from the renowned manufacturer, Analog Devices Inc. This precision voltage monitoring device is designed to ensure the reliability and stability of electronic systems by providing accurate power supply monitoring and reset functions. It is an essential component for managing system integrity during power-up, operation, and power-down sequences.

Key Features

  • Voltage Threshold: The device features a preset threshold voltage of 4.4V, making it suitable for supervising 5V power supplies or batteries.
  • Reset Timeout: It offers a 140ms minimum power-on reset timeout duration, ensuring the system has sufficient time to stabilize before resuming operation.
  • Low Power Consumption: With its low power consumption, the ADM6315-44D4ARTZR7 is ideal for power-sensitive applications, contributing to the overall energy efficiency of the system.
  • High Accuracy: The device boasts a high accuracy of ±1.5%, providing reliable monitoring to prevent system failure due to unexpected voltage fluctuations.
  • Output Logic: It features an active low reset output, which remains asserted until the monitored voltage reaches the reset threshold and the timer has expired, ensuring a proper system reset.
  • Package Type: The IC is available in a compact SOT-143 package, providing a space-saving solution for densely populated PCBs.
  • Temperature Range: The operational temperature range of -40°C to +125°C allows for deployment in various environments, from industrial to automotive applications.
  • Automotive Qualification: The ADM6315-44D4ARTZR7 is AEC-Q100 qualified, making it suitable for automotive applications that require higher reliability and robustness.

Applications

The versatility of the ADM6315-44D4ARTZR7 makes it an excellent choice for a wide array of applications, including:

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Automotive Electronics
  • Industrial Control Systems
  • Data Communications Equipment

With its precise voltage monitoring and robust feature set, the ADM6315-44D4ARTZR7 from Analog Devices Inc. is a reliable solution for safeguarding electronic systems against the dangers of undervoltage conditions, providing peace of mind for designers and engineers alike.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0233 $60.6990
70+ $1.6601 $116.2070
110+ $1.6082 $176.9020
150+ $1.5564 $233.4600
195+ $1.5045 $293.3775
260+ $1.3488 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,022 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess