EN
  • EN
  • DE

ADM6315-44D3ARTZR7

Part No ADM6315-44D3ARTZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Open-Drain Microprocessor Supervisory Circuit in 4-Lead SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.39V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 1140849-ADM6315-44D3ARTZR7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADM6315
Introduction Date December 15, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM6315-44D3ARTZR7 CAD Model

Description

ADM6315-44D3ARTZR7: A Robust Microprocessor Supervisor from Analog Devices Inc.

The ADM6315-44D3ARTZR7 is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is engineered to monitor power supplies in microprocessor and digital systems, providing a reliable solution for system reset and monitoring functions.

Key Features

  • Precision Voltage Monitoring: The ADM6315-44D3ARTZR7 is equipped with a precise voltage monitoring system that ensures the microprocessor has a stable and accurate supply voltage. It guards against undervoltage conditions, providing a reset signal to the microprocessor to prevent system errors and data corruption.
  • Adjustable Reset Timeout: This device comes with an adjustable reset timeout feature, allowing designers to customize the reset activation period according to the specific needs of their system.
  • Low Power Consumption: Designed for energy-sensitive applications, the ADM6315-44D3ARTZR7 offers low power consumption, making it an ideal choice for portable and battery-operated devices.
  • High Accuracy: With a high threshold accuracy of ±1.5%, this supervisory circuit ensures reliable operation even under varying conditions and temperatures.
  • Compact Package: The component is available in a small SOT-143 package, which is optimal for space-constrained applications without compromising on performance.

Applications

The ADM6315-44D3ARTZR7 is versatile and can be employed across a wide range of applications. It is particularly suitable for:

  • Portable and handheld devices
  • Embedded systems
  • Data storage equipment
  • Industrial controllers
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM6315-44D3ARTZR7 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance and longevity in the most demanding environments.

In summary, the ADM6315-44D3ARTZR7 from Analog Devices Inc. is a sophisticated and reliable solution for system monitoring and reset functions. Its precision, low power consumption, and compact design make it an excellent choice for a variety of applications where system integrity is paramount.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9797 $59.3910
75+ $1.6251 $121.8825
115+ $1.5743 $181.0445
155+ $1.5234 $236.1270
200+ $1.4726 $294.5200
265+ $1.3202 $349.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess