Analog Devices Inc. ADM6315-44D2ARTZR7: Precision Supervisory Circuits
The ADM6315-44D2ARTZR7 is a high-quality, precision supervisory circuit designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This compact component is engineered to monitor power supplies in microprocessor systems, providing a reliable safeguard against system failures due to unstable or incorrect voltages.
Featuring a factory-trimmed reset threshold voltage of 4.4V, the ADM6315 ensures that systems operate within their specified voltage range, thus protecting sensitive electronic components from potential damage. Its precision voltage monitoring capability is critical for applications that require consistent and reliable operation, such as embedded systems, portable devices, and telecommunications equipment.
The ADM6315-44D2ARTZR7 comes in a compact SOT-143 package, making it suitable for space-constrained applications. It boasts a low supply current of only 10 µA, which is particularly beneficial for battery-powered devices where power conservation is a priority. Additionally, the reset output stage of this device can be connected to either a positive supply rail or a negative supply rail, providing designers with flexibility in system design.
Key features of the ADM6315-44D2ARTZR7 include:
- Factory-set reset threshold voltage: 4.4V
- Low power consumption: 10 µA supply current
- Compact SOT-143 package
- Reset timeout period: 140 ms minimum
- Operating temperature range: -40°C to +125°C
- High accuracy monitoring for 2.5V to 5V power supplies
With its tight reset threshold accuracy and wide operating temperature range, the ADM6315-44D2ARTZR7 is an ideal choice for critical applications that cannot afford to compromise on system stability. Whether it's deployed in industrial control systems, medical devices, or automotive electronics, this supervisory circuit from Analog Devices Inc. delivers the performance and reliability that professionals expect.
For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their technical support team for further assistance.