EN
  • EN
  • DE

ADM6315-29D4ARTZ-RL7

Part No ADM6315-29D4ARTZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Open Drain Automotive 4-Pin SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172957-ADM6315-29D4ARTZ-RL7
Popularity Low
Supply and Demand Status Balance
Family Name ADM6315
Introduction Date December 15, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADM6315-29D4ARTZ-RL7 CAD Model

Description

The ADM6315-29D4ARTZ-RL7 is a high-quality supervisory circuit from Analog Devices Inc., designed to monitor power supplies in microprocessor systems. It provides a precise voltage monitoring system that ensures reliable operation and protection for sensitive electronic components.

Key Features

  • Voltage Monitoring: This device features a fixed reset threshold voltage of 2.93V, which is ideal for 3V logic systems and can help prevent system errors by resetting the microprocessor during power-up, power-down, or brown-out conditions.
  • Reset Timeout: It offers an internally fixed timeout period of 140ms minimum, which provides a predictable delay before initiating a system reset, allowing the power supply and processor to stabilize.
  • Low Power Consumption: With its low supply current of 3.3µA, the ADM6315-29D4ARTZ-RL7 is an energy-efficient solution for battery-powered applications, contributing to longer battery life and reduced power costs.
  • High Accuracy: The reset threshold accuracy is ±1.5%, ensuring precise monitoring and reliable operation under varying conditions and temperatures.
  • Operating Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for use in harsh environments.
  • Compact Package: The device is available in a compact, 4-lead SOT-143 package, which is space-saving and ideal for high-density circuit boards.

Applications

The ADM6315-29D4ARTZ-RL7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Computers and controllers
  • Data storage systems
  • Industrial and automotive systems

With its robust feature set and reliable performance, the ADM6315-29D4ARTZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance system stability and protect their electronic investments.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess