EN
  • EN
  • DE

ADM6315-26D1ARTZRL

Part No ADM6315-26D1ARTZRL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description The ADM6315 is a reliable voltage-monitoring device that is suitable for use in most voltage-monitoring applications....
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143
Lead Free Contains Lead
Nominal Supply Current 15 µA
Number of Pins 4
RoHS Compliant
Win Source Part Number 1043553-ADM6315-26D1ARTZRL
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM6315-26D1ARTZRL CAD Model

Description

ADM6315-26D1ARTZRL: A Robust Voltage Supervisor from Analog Devices Inc.

The ADM6315-26D1ARTZRL is a high-quality voltage supervisor component designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is engineered to ensure reliable operation of microprocessor systems, by monitoring the power supply voltage levels and providing a reset signal whenever necessary.

Key Features

  • Precision Monitoring: The device features a precise factory-set threshold voltage of 2.6V, making it suitable for a variety of applications that require accurate voltage supervision.
  • Low Power Consumption: With its low power consumption, the ADM6315-26D1ARTZRL is ideal for power-sensitive applications, contributing to overall system power efficiency.
  • Reset Output: It provides an active-low reset output, ensuring that the connected microprocessor or system is reliably reset without false triggering.
  • Manual Reset Input: An additional manual reset input allows for system resets to be initiated by external events or user interaction, offering greater control over the system's operation.
  • High Accuracy: The device boasts a high accuracy of ±1.5% over the entire temperature range, ensuring dependable performance under varying conditions.
  • Compact Package: The ADM6315-26D1ARTZRL comes in a compact SOT-143 package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the ADM6315-26D1ARTZRL makes it an excellent choice for a wide array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data storage and communication equipment
  • Industrial and automotive systems
  • Healthcare and medical devices

With its robust design and reliable performance, the ADM6315-26D1ARTZRL voltage supervisor from Analog Devices Inc. is a valuable component for any system requiring precise voltage monitoring and control. It ensures that electronic systems operate within their intended voltage parameters, thereby enhancing system stability and preventing damage due to power supply fluctuations.

For designers and engineers looking for a dependable solution to protect their sensitive electronic systems, the ADM6315-26D1ARTZRL offers the perfect blend of accuracy, reliability, and compactness.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess