Product Overview: ADM485JN from Analog Devices Inc.
The ADM485JN is a high-speed, differential bus transceiver designed by Analog Devices Inc., a leader in the semiconductor industry. This robust component is specifically engineered to facilitate bidirectional communication on balanced transmission lines. It is an integral part of the RS-485 and RS-422 standards for serial data transmission, making it an essential device for industrial, commercial, and telecommunications systems.
Key Features
- Interface Type: RS-485 / RS-422
- Data Rate: Up to 5 Mbps
- Operating Supply Voltage: 5V
- Supply Current: 12 mA
- Driver Output Current: ±5 mA
- Receiver Input Sensitivity: ±200 mV
- Operating Temperature Range: 0°C to +70°C
- Package Type: PDIP-8
- ESD Protection: ±15kV on the bus pins
The ADM485JN is designed with a half-duplex configuration, allowing it to transmit and receive data over a single pair of wires, one at a time. It supports up to 32 devices on the bus, which is a standard feature for RS-485/RS-422 transceivers, enabling the creation of complex network topologies such as multi-point communication systems.
One of the prominent features of the ADM485JN is its high ESD protection, guarding the device against electrostatic discharge events and ensuring reliable operation in environments prone to electrical noise. The transceiver's high-speed operation of up to 5 Mbps makes it suitable for applications requiring fast data transfer, such as real-time control systems and high-speed data acquisition.
The device comes in a PDIP-8 (Plastic Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments. The operating temperature range of 0°C to +70°C allows the ADM485JN to perform reliably in a variety of conditions without the need for additional cooling solutions.
Overall, the ADM485JN from Analog Devices Inc. is a reliable and efficient solution for designers looking to implement RS-485 or RS-422 communication protocols in their systems, offering high-speed data transmission, robust protection features, and a practical form factor.