EN
  • EN
  • DE

ADM4853ACPZ-REEL7

Part No ADM4853ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767925-ADM4853ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM4853
Introduction Date May 26, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM4853ACPZ-REEL7 CAD Model

Description

Product Overview: ADM4853ACPZ-REEL7

The ADM4853ACPZ-REEL7 is a high-performance, low-power, differential line transceiver from Analog Devices Inc., designed to operate using a single 5 V power supply. This device is part of the industry-standard 485/422 transceiver family, offering a robust solution for bidirectional communication on balanced lines. It is suitable for a wide range of applications, including industrial control, networking, and data acquisition systems.

Key Features

  • Interface Type: RS-485/RS-422
  • Data Rate: Up to 2.5 Mbps
  • Operating Supply Voltage: 5 V
  • Supply Current: Low power consumption
  • ESD Protection: High ESD protection levels
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package / Case: LFCSP-8
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Product Benefits

The ADM4853ACPZ-REEL7 transceiver is designed for balanced data transmission and complies with EIA standards RS-485 and RS-422. Its low-power requirements and high data rate capability make it an efficient solution for modern industrial applications. The device features thermal shutdown and a driver that limits output current, providing protection against output short circuits and ensuring the integrity of the data transmission even in harsh industrial environments.

With extended ESD protection, the ADM4853ACPZ-REEL7 is resilient to electrostatic discharges, making it more reliable in applications where such events are a concern. The wide temperature range ensures that the device can operate effectively under extreme environmental conditions, which is critical for outdoor or unconditioned industrial settings.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Communication Systems
  • Remote Sensors

With its robust design and high reliability, the ADM4853ACPZ-REEL7 from Analog Devices Inc. is a versatile component that meets the stringent requirements of a variety of demanding applications. Its surface mount package allows for efficient assembly on printed circuit boards, facilitating integration into complex systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6942 $51.6362
26+ $3.8517 $100.1442
41+ $3.7313 $152.9833
56+ $3.6109 $202.2104
72+ $3.4906 $251.3232
96+ $3.1295 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess