EN
  • EN
  • DE

ADM4210-1AUJZ-RL7

Part No ADM4210-1AUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP RETRY TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-6
Feature Pins ON (ON-/CLR), TIMER
Win Source Part Number 077587-ADM4210-1AUJZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM4210-1AUJZ-RL7 CAD Model

Description

Product Overview: ADM4210-1AUJZ-RL7 by Analog Devices Inc.

The ADM4210-1AUJZ-RL7 is a precision voltage monitoring device designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance product is engineered to provide accurate monitoring of power supplies, ensuring the reliability and stability of electronic systems.

Key Features

  • Supply Voltage Range: The ADM4210-1AUJZ-RL7 operates over a wide supply voltage range, making it versatile for various applications.
  • Low Power Consumption: With its low power design, this voltage monitor is an excellent choice for energy-sensitive applications.
  • High Accuracy: The device offers high accuracy in voltage monitoring, which is crucial for maintaining system integrity.
  • Compact Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Reset Output: The reset output feature ensures that the system can recover gracefully from power disturbances.

Applications

The ADM4210-1AUJZ-RL7 is suitable for a wide range of applications, including but not limited to:

  • Power supply monitoring
  • System reset circuitry
  • Microprocessor monitoring
  • Portable and battery-powered equipment
  • Industrial and automotive systems

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality and performance, and the ADM4210-1AUJZ-RL7 is no exception. This voltage monitor is designed to meet the stringent requirements of modern electronic systems, providing a reliable solution for critical applications. With its precision monitoring capabilities, it helps to protect sensitive components from damage due to unexpected voltage fluctuations.

Ordering Information

The ADM4210-1AUJZ-RL7 is available in reel packaging, designated by the suffix "RL7," which facilitates easy integration into automated manufacturing processes. For detailed ordering and product information, customers can visit the Analog Devices Inc. website or contact their sales and support team.

In summary, the ADM4210-1AUJZ-RL7 from Analog Devices Inc. is a high-quality voltage monitoring solution that combines accuracy, efficiency, and compact design to meet the needs of a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6745 $58.3725
11+ $9.5791 $105.3701
17+ $9.2797 $157.7549
23+ $8.9804 $206.5492
29+ $8.6811 $251.7519
39+ $7.7830 $303.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess