The ADM3311EARSZ is a high-performance, 5-channel RS-232/V.28 transceiver from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to operate from a single 3.3V power supply, making it an ideal solution for applications where power efficiency is critical. The ADM3311EARSZ is part of Analog Devices' portfolio of interface components that provide a robust and reliable means of communication in a variety of digital systems.
Key Features:
- Interface Type: RS-232/V.28
- Number of Drivers/Receivers: 3/5
- Data Rate: Up to 460 kbps
- Operating Voltage: 3.0V to 3.6V
- ESD Protection: ±15kV on Human Body Model
- Low Power Shutdown: Yes
- Package: 28-SSOP (Shrink Small Outline Package)
The ADM3311EARSZ transceiver features a low-power shutdown mode that reduces power consumption when not in active use, further extending battery life in portable applications. It also offers enhanced electrostatic discharge (ESD) protection for its transceiver inputs/outputs, ensuring resilience against static electricity which is common in industrial environments.
With its efficient data rate capabilities of up to 460 kbps, the ADM3311EARSZ can easily handle high-speed data communications for a variety of applications, including but not limited to, point-of-sale (POS) systems, peripherals, and diagnostic interfaces. Its 28-SSOP package allows for a compact footprint on the PCB, providing an excellent choice for space-constrained applications.
The device integrates three drivers and five receivers, complying with the EIA/TIA-232-E standards and is capable of operating with a minimal number of external components, which simplifies the design and reduces the overall bill of materials for the end product.
Analog Devices Inc. is known for its high-quality and reliable components, and the ADM3311EARSZ is no exception. With its robust feature set and the backing of Analog Devices' expertise, this transceiver is an excellent choice for designers looking to implement RS-232 communications in their products.