EN
  • EN
  • DE

ADM3307EARU-REEL

Part No ADM3307EARU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 15 kV ESD Protected, 2.7 V to 3.6 V Serial Port Transceivers with Green Idle™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140767-ADM3307EARU-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3307EARU-REEL CAD Model

Description

ADM3307EARU-REEL by Analog Devices Inc.

The ADM3307EARU-REEL is a high-performance, low-power, 3.3V RS-232 line driver/receiver interface device from the renowned manufacturer Analog Devices Inc. This component is designed to meet the stringent EIA/TIA-232E and V.28/V.24 specifications, even at data rates up to 250 kbps. Its innovative design ensures that it operates with a single 3.3V power supply, making it an ideal choice for portable and space-constrained applications where power efficiency is crucial.

Featuring an integrated charge pump circuit, the ADM3307EARU-REEL can generate the necessary ±5.5V RS-232 voltage levels using only four small 0.1 µF external capacitors. This charge pump and the device's low-power shutdown mode contribute to its minimal power consumption, making it an eco-friendly choice for power-sensitive designs.

The device comes in a space-saving 44-lead TSSOP (Thin Shrink Small Outline Package) and is part of the REEL packaging variant, which indicates that it is provided in tape and reel form for automated assembly processes. This packaging is particularly useful for high-volume production environments, ensuring efficiency and ease of integration into PCB assemblies.

The ADM3307EARU-REEL is equipped with a variety of features that enhance its performance and reliability. It includes two drivers and two receivers, which makes it suitable for full-duplex communication. Additionally, it boasts a 1 µA low-power shutdown mode, receiver hysteresis for improved noise immunity, and a guaranteed data rate of 250 kbps. The device also features a logic-selectable two-driver operation that allows users to disable the charge pump and drivers for even lower power consumption when not in use.

Engineered for robustness, the ADM3307EARU-REEL incorporates protection against electrostatic discharge (ESD) up to ±15 kV on the RS-232 input/output lines, safeguarding the device against the harsh realities of real-world environments. Whether implemented in battery-powered devices, PDAs, notebooks, or any other RS-232 communication interfaces, this product from Analog Devices Inc. offers an optimal blend of performance, power efficiency, and space-saving design.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6819 $59.0018
53+ $2.2003 $116.6159
82+ $2.1321 $174.8322
112+ $2.0628 $231.0336
145+ $1.9947 $289.2315
194+ $1.7879 $346.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess