EN
  • EN
  • DE

ADM3074EARZ

Part No ADM3074EARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 3.3V FD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014594-ADM3074EARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3074EARZ CAD Model

Description

Product Overview: ADM3074EARZ by Analog Devices Inc.

The ADM3074EARZ is a robust, high-speed transceiver module from the esteemed manufacturer Analog Devices Inc., designed to facilitate bidirectional data communications on balanced transmission lines. This component is an integral part of the RS-485 and RS-422 standards, which are widely recognized in the industry for their reliability in serial communication networks.

Key Features

  • Interface Type: RS-485/RS-422, ensuring compatibility with a wide range of industrial communication standards.
  • Data Rate: Capable of supporting data rates up to 3.3 Mbps, making it suitable for high-speed data transmission requirements.
  • Number of Drivers/Receivers: It includes 1 Driver and 1 Receiver, enabling point-to-point and multi-point communication.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 3.6V, providing flexibility in various power environments.
  • ESD Protection: Features ±15 kV ESD protection on the transceiver bus pins, offering robustness against electrostatic discharges.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.
  • Package / Case: Housed in a compact 14-SOIC (0.154", 3.90mm Width) package, allowing for efficient use of PCB space.

Applications

The ADM3074EARZ transceiver is ideal for various applications that require high-speed data transmission and robust performance, including:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Networked security systems
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADM3074EARZ is no exception. This transceiver is built with the highest standards of manufacturing and has undergone stringent testing to ensure optimal performance and reliability for critical industrial applications.

Conclusion

With its high-speed data capabilities, ESD protection, and reliable performance in extreme temperatures, the ADM3074EARZ from Analog Devices Inc. is an excellent choice for designers and engineers looking to implement RS-485 or RS-422 communication protocols in their systems. Its compact size and robust feature set make it a versatile component for a myriad of applications that require dependable serial communication.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1558 $50.7790
13+ $8.3330 $108.3290
19+ $8.0726 $153.3794
26+ $7.8122 $203.1172
34+ $7.5518 $256.7612
45+ $6.7706 $304.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 965 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess