EN
  • EN
  • DE

ADM3072EARZ-REEL7

Part No ADM3072EARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 3.3V HD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139823-ADM3072EARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADM3072EARZ-REEL7 CAD Model

Description

ADM3072EARZ-REEL7 – RS-485/RS-422 Transceiver by Analog Devices Inc.

The ADM3072EARZ-REEL7 is a robust, high-speed transceiver module from Analog Devices Inc., designed to operate as part of a bidirectional bus communications system in compliance with the RS-485 and RS-422 standards. Packaged in a compact 8-lead SOIC form factor, this transceiver is suitable for balanced data transmission and is engineered to withstand the harsh conditions found in industrial environments.

With an operating voltage range of 3.3V to 5.5V, the ADM3072EARZ-REEL7 ensures compatibility with a variety of logic families. This versatility is further enhanced by its 250 kbps to 16 Mbps data rate capability, making it ideal for applications that require high-speed data transfer, such as factory automation, HVAC control systems, and networked industrial sensors.

The device incorporates Analog Devices' iCoupler® technology, which enables it to deliver high insulation and robustness against transient events. It features an extended common-mode range of −7 V to +12 V, which exceeds the industry standard of −7 V to +7 V, offering improved signal integrity and noise immunity. This is particularly important in electrically noisy environments where signal quality can be compromised.

Key features of the ADM3072EARZ-REEL7 include true fail-safe receiver inputs, which ensure a logic high receiver output when the inputs are open, shorted, or idle, thereby preventing false data transmission. It also comes with thermal shutdown and current-limiting circuitry, which provides protection against fault conditions. The device is fully specified over the industrial temperature range of −40°C to +85°C, ensuring reliable operation in extreme temperatures.

Offered in a tape and reel package, the ADM3072EARZ-REEL7 is suitable for automated manufacturing processes, allowing for efficient assembly in high-volume production environments. Its ESD protection level of ±15 kV on the bus pins provides additional robustness, safeguarding the transceiver from electrostatic discharge during handling and operation.

With its combination of high-speed data transfer, robust protection features, and compatibility with multiple logic levels, the ADM3072EARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to implement reliable RS-485/RS-422 communication interfaces in their industrial and commercial applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8254 $50.8572
44+ $2.3183 $102.0052
67+ $2.2458 $150.4686
93+ $2.1734 $202.1262
119+ $2.1009 $250.0071
160+ $1.8836 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,380 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess