EN
  • EN
  • DE

ADM3066ETRMZ-EP

Part No ADM3066ETRMZ-EP
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 10MSOP / 1/1 Transceiver Half RS485 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADM3066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1370695-ADM3066ETRMZ-EP
Ultra Librarian 3D Model Ultra Librarian ADM3066ETRMZ-EP CAD Model

Description

Product Overview: ADM3066ETRMZ-EP from Analog Devices Inc.

The ADM3066ETRMZ-EP is a robust, high-performance transceiver module designed by Analog Devices Inc., a leading global manufacturer of innovative analog, mixed-signal, and digital signal processing integrated circuits. This particular product is part of the Enhanced Products (EP) range, which is tailored to meet the stringent requirements of military and aerospace applications, as well as other high-reliability environments.

Key Features

  • Interface: The device offers a full-duplex RS-485/RS-422 interface, ensuring reliable bidirectional communication in complex systems.
  • Data Rate: Capable of data rates up to 20 Mbps, the ADM3066ETRMZ-EP is designed for high-speed data transmission.
  • Extended Temperature Range: With an operational temperature range from -55°C to +125°C, this transceiver is engineered to perform reliably in extreme conditions.
  • Enhanced ESD Protection: It features ±8 kV contact discharge and ±15 kV air-gap discharge protection as per the IEC 61000-4-2 standard, safeguarding the device from electrostatic discharges.
  • Power Supply: The transceiver operates from a single 3.3 V power supply, making it suitable for low-voltage applications.
  • Integrated Features: The device includes a true fail-safe receiver, which ensures a logic-high receiver output when the inputs are open, shorted, or idle, thus preventing data corruption during fault conditions.

Applications

The ADM3066ETRMZ-EP is ideal for use in a variety of mission-critical applications where reliability and performance are non-negotiable. These include:

  • Avionics and space systems
  • Defense communication equipment
  • Industrial fieldbus networks for factory automation
  • High-speed data acquisition and control systems

With its robust design and advanced protective features, the ADM3066ETRMZ-EP transceiver from Analog Devices Inc. is an excellent choice for engineers looking to integrate a dependable communication interface into their high-reliability systems. This product exemplifies Analog Devices' commitment to providing high-quality, durable components for the most demanding applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5651 $64.6953
6+ $17.6944 $106.1664
9+ $17.1415 $154.2735
13+ $16.5885 $215.6505
16+ $16.0356 $256.5696
21+ $14.3767 $301.9107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess