EN
  • EN
  • DE

ADM3066EBCPZ-R7

Part No ADM3066EBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 10LFCSP / 1/1 Transceiver Half RS485 10-LFCSP-WD (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADM3066
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM3066EBCPZ-R7DKR,-2735-ADM3066EBCPZ-R7CT,ADM3066EBCPZ-R7-ND,505-ADM3066EBCPZ-R7CT,505-ADM3066EBCPZ-R7TR
Standard Package 1,500
Win Source Part Number 998714-ADM3066EBCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM3066EBCPZ-R7 CAD Model

Description

ADM3066EBCPZ-R7: High-Speed, Half-Duplex, RS-485/RS-422 Transceiver

The ADM3066EBCPZ-R7 is a robust and high-performance half-duplex RS-485/RS-422 transceiver module designed by Analog Devices Inc. This component is engineered to facilitate reliable communication in industrial and networked systems where differential data transmission is required. With its advanced features and specifications, the ADM3066EBCPZ-R7 stands out as an ideal solution for demanding applications that require high-speed data transfer and noise immunity.

Key Features:

  • High Data Rates: The device supports data rates up to 20 Mbps, making it suitable for high-speed communication protocols.
  • Extended Temperature Range: It operates reliably over an industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.
  • Robust ESD Protection: The transceiver is equipped with ±8 kV ESD protection on the transceiver bus pins, providing resilience against electrostatic discharges.
  • Reduced Power Consumption: It features a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in use.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating.

The ADM3066EBCPZ-R7 is available in a compact 3 mm x 3 mm 8-lead LFCSP package, making it suitable for space-constrained applications. Its integrated driver and receiver offer differential output and input capability, which allows for robust communication over long cable runs typical in industrial settings.

Applications:

  • Industrial control systems
  • Building automation
  • Networked communication systems
  • Data acquisition systems
  • Factory automation and process control

With its combination of high-speed data transfer, thermal protection, low power consumption, and robust ESD protection, the ADM3066EBCPZ-R7 from Analog Devices Inc. is a reliable and efficient choice for system designers looking to implement RS-485/RS-422 communication in their products. Its performance and durability make it particularly well-suited for the demanding requirements of industrial applications where uptime and data integrity are critical.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess