EN
  • EN
  • DE

ADM3066EARMZ

Part No ADM3066EARMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 10MSOP / 1/1 Transceiver Half RS485 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADM3066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM3066EARMZ-ND,505-ADM3066EARMZ,-2735-ADM3066EARMZ
Standard Package 50
Win Source Part Number 971506-ADM3066EARMZ
Ultra Librarian 3D Model Ultra Librarian ADM3066EARMZ CAD Model

Description

ADM3066EARMZ: A Robust Interface Solution by Analog Devices Inc.

The ADM3066EARMZ is a high-performance, integrated transceiver module from Analog Devices Inc., designed to facilitate robust bidirectional communication on RS-485 and RS-422 networks. This device is specifically engineered to meet the demanding requirements of high-speed data transmission while providing industry-leading protection against electrical overstress and harsh environmental conditions.

Key Features

  • Wide Operating Voltage Range: The ADM3066EARMZ operates over a wide supply voltage range of 3.0 V to 3.6 V, making it suitable for a variety of industrial applications.
  • High Data Rates: With support for data rates up to 20 Mbps, this transceiver is ideal for high-speed data communication systems.
  • Extended Common-Mode Range: The device's common-mode input range extends to ±12 V, allowing for better signal integrity in electrically noisy environments.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature helps prevent damage due to excessive power dissipation under fault conditions.
  • ESD Protection: It offers robust ESD protection levels of ±8 kV contact discharge and ±15 kV air-gap discharge, as per the IEC 61000-4-2 standard, ensuring durability and reliability in challenging conditions.

Applications

The ADM3066EARMZ is an excellent choice for a range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Factory automation networks
  • Instrumentation and control equipment

Package and Reliability

Encased in a compact 8-lead MSOP package, the ADM3066EARMZ is designed for space-constrained applications. It is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperature conditions, making it an ideal choice for industrial environments.

With its combination of high-speed operation, wide voltage range, and advanced protection features, the ADM3066EARMZ transceiver from Analog Devices Inc. offers a superior solution for reliable data communication in industrial and automated systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4224 $54.2240
23+ $4.4492 $102.3316
35+ $4.3101 $150.8535
48+ $4.1711 $200.2128
63+ $4.0321 $254.0223
83+ $3.6150 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess