Product Overview: ADM3065EARZ-R7
The ADM3065EARZ-R7 is a robust, high-speed, half-duplex transceiver that is part of the interface and isolation portfolio from Analog Devices Inc. This product is designed to operate over a single 3.3 V or 5 V power supply and is fully compliant with the RS-485 and RS-422 standards. The ADM3065EARZ-R7 is suitable for bidirectional communication on balanced multipoint bus transmission lines and is engineered to provide reliable data transmission at speeds up to 50 Mbps.
Key Features
- Operates from a single 3.3 V or 5 V power supply
- Compliant with RS-485 and RS-422 standards
- Data rates up to 50 Mbps
- Extended common-mode range: −12.5 V to +12.5 V
- Thermal shutdown and short-circuit protection
- Half-duplex differential data transmission
- 8 kV ESD protection on transceiver input/output pins
- Industry-standard 8-lead SOIC package
Applications
The ADM3065EARZ-R7 is ideal for industrial and instrumentation applications where a robust communication interface is required. It is commonly used in scenarios such as:
- Industrial field buses
- Building automation
- Process control systems
- Data acquisition systems
Reliability and Protection
Designed with reliability in mind, the ADM3065EARZ-R7 features thermal shutdown protection to prevent damage from over-temperature conditions and short-circuit protection for fault conditions on the data lines. Additionally, with an extended common-mode voltage range, it can withstand the electrical noise and potential ground differences often encountered in industrial environments. Its 8 kV ESD protection ensures robustness against electrostatic discharges, making it a resilient choice for demanding applications.
Package and Availability
The device is available in an 8-lead SOIC package, designated by the suffix "R7" in its part number, indicating the tape and reel packaging option suitable for automated assembly processes. This packaging ensures ease of integration into a wide range of electronic systems.