EN
  • EN
  • DE

ADM2565EBRNZ-RL7

Part No ADM2565EBRNZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3.75KV ISOPWR & ISORS485 25MBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 1/3
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 250kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 25ns, 25ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC-W-FP;5;9;7;10;8;3;4;2;1;5503;505;175;516;600062;448;600060;2725;490;811;5380;390;391;568;488;846;863;497;17;296;264;1102;3478;732;818;0;86447;52243;114638;114637;122680;86854;14460;51722;106057;103728;118806;118807;118805;83609;64192;88509;104521;88511;95586;118650;118651;112555;81723;63166;21241;24432;24434;94245;105925;105926;105927;16560;24433;112046;102450;118652;89494;125921;125917;125918;125919;125920;125923;125922;113438;87739;87741;113439;85182;100743;115565;118654;115558;114322;115566;125213;118653;118655;108450;108451;124429;123180;123181;121917;121918;21602;61;3;2;243;804;1;17;6;0;2;4;7;1;1;326450;350731;370926;1;325764;797884;797885;456878;633672;424996;486345;781903;325890;325891;752918;741841;350483;356918;797887;797886;752314;369718;398950;456879;772321;399017;399047;723281;399058;406106;418344;1;380240;423329;1;2;3;4;5;6;7;8;9;10;38818;38820;38821;63081;63111;63157;63252;63276;137505;137531;137535;137541;137550;180237;180249;180266;180272;180281;211484;211499;211500;211505;211508;235014;235015;235053;254814;254820;272223;285343;285351;1;1;319712;319730;417765;797504;182823;237366;814407;256309;781727;821028;723280;68408;99967;99973;111424;156825;156826;162796;182078;182083;192896;198356;213148;213149;217452;236632;478212;236635;244342;245498;255791;262330;277380;766145;741840;1;55259;57540;202067;172971;73509;103082;142999;158706;158707;184040;194519;194520;214760;238071;238072;257302;273806;277975;725374;820596;291274;68788;640231;100295;797077;140406;476592;1;142970;68724;100274;140343;156882;213227;222746;236693;120547;120562;47381;55328;168308;168310;168342;131794;227911;227949;248675;73641;73717;87237;103180;108196;143185;158812;191874;194585;214848;238189;287330;299719;68939;68941;77321;77322;100376;140492;225194;255901;45622;47349;131678;1;630201;208485;270729;296622;297109;297450;475174;74138;65955;80229;76243;725375;82465;92432;89165;97136;103394;103409;640228;108399;431763;112533;109979;116344;116349;759240;143520;665441;149326;151806;154959;159094;159120;765742;787917;161876;165672;184435;500701;188649;186869;190455;481026;194759;197258;198758;200157;201553;215172;753211;217997;219184;218337;222261;792333;792545;238623;241835;243914;246119;662525;246963;246964;257558;692511;263050;762437;265389;814405;274069;636415;278143;278150;698319;287544;299875;302661;814737;630200;69485;77442;78945;90202;91409;692512;819696;762621;94720;100617;105982;106964;110713;114665;140787;157245;193182;224263;225269;237293;640227;687546;273296;813202;720481;124017;127276;753706;753705;725376;808379;1;36527;120727;168496;131940;133562;136129;137356;202346;176340;178372;228116;205425;208478;209372;210209;210797;211444;248969;234992;267075;251604;281145;270720;294663;493952;74127;702073;87441;97127;103394;143502;159094;184413;215156;222249;238611;257543;263051;274055;287533;287536;819697;792546;95964;140777;67249;1;666631;431606;698320;807515;532851;36528;759241;120730;838332;45715;51082;50763;725377;57638;57639;57640;59391;61112;61113;168502;125209;458527;128630;130141;130142;131945;685020;131946;131947;133565;762620;695560;136134;202356;202357;179184;695559;180124;180125;228125;640229;208485;208486;208487;248981;248982;636416;294678;305346;74138;87450;103409;103410;103414;707729;143520;143521;154957;161332;257558;263043;504464;157246;687548;193180;221473;256127;720482;63965;43265;53405;753708;755232;180517;808380;67254;7
Ultra Librarian 3D Model Ultra Librarian ADM2565EBRNZ-RL7 CAD Model

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess